Mini-Circuits Lumped LC Band Pass Filter, 795 - 805 MHz, 50Ω BPF-A800+

Description
Lumped LC Band Pass Filter, 795 - 805 MHz, 50Ω
Request a Quote
Description
Lumped LC Band Pass Filter, 795 - 805 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount bandpass filter for 795 to 805 MHz at 50Ω, with a HQ1157 shielded case measuring 9.27 × 34.54 × 8.89 mm. Operates from -40°C to 85°C with a maximum RF input power of 0.5W at 25°C, derating linearly to 0.25W at 100°C. Typical passband insertion loss is 2.90 dB, VSWR is 1.3:1, with stopband rejection exceeding 20 dB below 700 MHz and above 900 MHz, and 40 dB below 660 MHz and above 1000 MHz. Linear phase deviation is within ±0.3 degrees at ±7.5 MHz from center frequency. RoHS compliant.

Datasheet Summary
Powered by GS/AI

Surface mount bandpass filter for 795 to 805 MHz at 50Ω, with a HQ1157 shielded case measuring 9.27 × 34.54 × 8.89 mm. Operates from -40°C to 85°C with a maximum RF input power of 0.5W at 25°C, derating linearly to 0.25W at 100°C. Typical passband insertion loss is 2.90 dB, VSWR is 1.3:1, with stopband rejection exceeding 20 dB below 700 MHz and above 900 MHz, and 40 dB below 660 MHz and above 1000 MHz. Linear phase deviation is within ±0.3 degrees at ±7.5 MHz from center frequency. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Lumped LC Band Pass Filter, 795 - 805 MHz, 50Ω - BPF-A800+ - Mini-Circuits
Brooklyn, NY, United States
Lumped LC Band Pass Filter, 795 - 805 MHz, 50Ω
BPF-A800+
Lumped LC Band Pass Filter, 795 - 805 MHz, 50Ω BPF-A800+
Lumped LC Band Pass Filter, 795 - 805 MHz, 50Ω

Lumped LC Band Pass Filter, 795 - 805 MHz, 50Ω

Supplier's Site Datasheet
RF Filters - 3157-BPF-A800+TR-ND - DigiKey
Thief River Falls, MN, United States
800MHz Center Frequency Band Pass RF Filter (Radio Frequency) 10MHz Bandwidth 14-SMD Module

800MHz Center Frequency Band Pass RF Filter (Radio Frequency) 10MHz Bandwidth 14-SMD Module

Buy Now Datasheet
RF Filters - BPF-A800+ - ODG (Origin Data Global)
Shenzhen, China
RF Filters
BPF-A800+
RF Filters BPF-A800+
RF FILTER BAND PASS 800MHZ 14SMD

RF FILTER BAND PASS 800MHZ 14SMD

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BPF-A800+ 3157-BPF-A800+TR-ND BPF-A800+
Product Name Lumped LC Band Pass Filter, 795 - 805 MHz, 50Ω RF Filters RF Filters
Filter Type Bandpass Bandpass Bandpass; Band Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-LFCG-4400+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Insertion Loss 2.1 dB
View Details
LTCC Band Pass Filter, 9700 - 11950 MHz, 50Ω - BFCN-1052+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 10770 dB
View Details
4 suppliers
Lumped LC Band Pass Filter, 670 - 795 MHz, 50Ω - BPF-A730+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
LTCC Band Pass Filter, 1500 - 1620 MHz, 50Ω - BFCN-1560+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 1560 dB
View Details
2 suppliers