Mini-Circuits 0.1 to 44 GHz Signal Generator (-40 to +23 dBm) SSG-44GHP-RC

Description
Mini-Circuits’ SSG-44GHP-RC is a wide-band signal generator operating from 100 MHz to 44 GHz. With up to +17 dBm typical output power at 40 GHz, it is an ideal signal source for characterization of millimeter wave components and systems at high power. Configure CW / single-tone outputs, flexible pulse sequences with pulse widths down to 0.5 µs, or automated frequency / power sweep & hop sequences. SSG-44GHP-RC has been developed in a compact package with powerful software control and automation to provide a cost effective millimeter wave signal generator and LO source for any bench or production test application. This is a high quality, repeatable and reliable signal source with low phase noise all the way up to 44 GHz (-105 dBc typ @ 100 kHz offset) and excellent harmonic rejection (-30 dBc typ). The generator can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). Full software support is provided, including our user-friendly GUI application for Windows, flexible API and programming instructions for Windows and Linux environments. The daisy-chain control interface with “dynamic addressing” simplifies control integration and allows multiple units to be combined into a multi-channel signal source with control through a single software interface.
Request a Quote Datasheet
Description
Mini-Circuits’ SSG-44GHP-RC is a wide-band signal generator operating from 100 MHz to 44 GHz. With up to +17 dBm typical output power at 40 GHz, it is an ideal signal source for characterization of millimeter wave components and systems at high power. Configure CW / single-tone outputs, flexible pulse sequences with pulse widths down to 0.5 µs, or automated frequency / power sweep & hop sequences. SSG-44GHP-RC has been developed in a compact package with powerful software control and automation to provide a cost effective millimeter wave signal generator and LO source for any bench or production test application. This is a high quality, repeatable and reliable signal source with low phase noise all the way up to 44 GHz (-105 dBc typ @ 100 kHz offset) and excellent harmonic rejection (-30 dBc typ). The generator can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). Full software support is provided, including our user-friendly GUI application for Windows, flexible API and programming instructions for Windows and Linux environments. The daisy-chain control interface with “dynamic addressing” simplifies control integration and allows multiple units to be combined into a multi-channel signal source with control through a single software interface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1 to 44 GHz Signal Generator (-40 to +23 dBm) - SSG-44GHP-RC - Mini-Circuits
Brooklyn, NY, United States
0.1 to 44 GHz Signal Generator (-40 to +23 dBm)
SSG-44GHP-RC
0.1 to 44 GHz Signal Generator (-40 to +23 dBm) SSG-44GHP-RC
Mini-Circuits’ SSG-44GHP-RC is a wide-band signal generator operating from 100 MHz to 44 GHz. With up to +17 dBm typical output power at 40 GHz, it is an ideal signal source for characterization of millimeter wave components and systems at high power. Configure CW / single-tone outputs, flexible pulse sequences with pulse widths down to 0.5 µs, or automated frequency / power sweep & hop sequences. SSG-44GHP-RC has been developed in a compact package with powerful software control and automation to provide a cost effective millimeter wave signal generator and LO source for any bench or production test application. This is a high quality, repeatable and reliable signal source with low phase noise all the way up to 44 GHz (-105 dBc typ @ 100 kHz offset) and excellent harmonic rejection (-30 dBc typ). The generator can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). Full software support is provided, including our user-friendly GUI application for Windows, flexible API and programming instructions for Windows and Linux environments. The daisy-chain control interface with “dynamic addressing” simplifies control integration and allows multiple units to be combined into a multi-channel signal source with control through a single software interface.

Mini-Circuits’ SSG-44GHP-RC is a wide-band signal generator operating from 100 MHz to 44 GHz. With up to +17 dBm typical output power at 40 GHz, it is an ideal signal source for characterization of millimeter wave components and systems at high power. Configure CW / single-tone outputs, flexible pulse sequences with pulse widths down to 0.5 µs, or automated frequency / power sweep & hop sequences. SSG-44GHP-RC has been developed in a compact package with powerful software control and automation to provide a cost effective millimeter wave signal generator and LO source for any bench or production test application. This is a high quality, repeatable and reliable signal source with low phase noise all the way up to 44 GHz (-105 dBc typ @ 100 kHz offset) and excellent harmonic rejection (-30 dBc typ). The generator can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). Full software support is provided, including our user-friendly GUI application for Windows, flexible API and programming instructions for Windows and Linux environments. The daisy-chain control interface with “dynamic addressing” simplifies control integration and allows multiple units to be combined into a multi-channel signal source with control through a single software interface.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Signal Generators
Product Number SSG-44GHP-RC
Product Name 0.1 to 44 GHz Signal Generator (-40 to +23 dBm)
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
10 MHz to 30 GHz Signal Generator (-47 to +20 dBm) - SSG-30G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
25 MHz to 6 GHz Signal Generator (-65 to +14 dBm) - SSG-6000RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 25 MHz
View Details
0.1 to 44 GHz Signal Generator (-40 to +17 dBm) - SSG-44G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers