Mini-Circuits 10 MHz to 15 GHz Signal Generator (-50 to +16 dBm) SSG-15G-RC

Description
Mini-Circuits SSG-15G-RC is a wideband synthesized signal generator operating over a frequency range of 10 MHz to 15 GHz. The signal generator is cased in a compact, rugged metal shielded package (5.1” x 3.6” x 1.0”) and equipped with an SMA(F) 50Ω connector at the RF output port and starts immediately when power is applied. Using the supplied software, the user can easily select one of several different output modes including multiple pulse modulation options, frequency sweep, and power sweep (up, down, or bidirectional). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). The SSG-15G-RC can be controlled from almost any Windows or Linux PC, via USB interface, or any computer with a network interface via HTTP, Telnet or SSH. Included with the generator are a 6.6 ft. USB cable, two SMB-BNC cables for trigger and reference, and a 6V power adapter. See “Ordering Information” on the last page for more details.
Request a Quote Datasheet
Description
Mini-Circuits SSG-15G-RC is a wideband synthesized signal generator operating over a frequency range of 10 MHz to 15 GHz. The signal generator is cased in a compact, rugged metal shielded package (5.1” x 3.6” x 1.0”) and equipped with an SMA(F) 50Ω connector at the RF output port and starts immediately when power is applied. Using the supplied software, the user can easily select one of several different output modes including multiple pulse modulation options, frequency sweep, and power sweep (up, down, or bidirectional). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). The SSG-15G-RC can be controlled from almost any Windows or Linux PC, via USB interface, or any computer with a network interface via HTTP, Telnet or SSH. Included with the generator are a 6.6 ft. USB cable, two SMB-BNC cables for trigger and reference, and a 6V power adapter. See “Ordering Information” on the last page for more details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 MHz to 15 GHz Signal Generator (-50 to +16 dBm) - SSG-15G-RC - Mini-Circuits
Brooklyn, NY, United States
10 MHz to 15 GHz Signal Generator (-50 to +16 dBm)
SSG-15G-RC
10 MHz to 15 GHz Signal Generator (-50 to +16 dBm) SSG-15G-RC
Mini-Circuits SSG-15G-RC is a wideband synthesized signal generator operating over a frequency range of 10 MHz to 15 GHz. The signal generator is cased in a compact, rugged metal shielded package (5.1” x 3.6” x 1.0”) and equipped with an SMA(F) 50Ω connector at the RF output port and starts immediately when power is applied. Using the supplied software, the user can easily select one of several different output modes including multiple pulse modulation options, frequency sweep, and power sweep (up, down, or bidirectional). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). The SSG-15G-RC can be controlled from almost any Windows or Linux PC, via USB interface, or any computer with a network interface via HTTP, Telnet or SSH. Included with the generator are a 6.6 ft. USB cable, two SMB-BNC cables for trigger and reference, and a 6V power adapter. See “Ordering Information” on the last page for more details.

Mini-Circuits SSG-15G-RC is a wideband synthesized signal generator operating over a frequency range of 10 MHz to 15 GHz. The signal generator is cased in a compact, rugged metal shielded package (5.1” x 3.6” x 1.0”) and equipped with an SMA(F) 50Ω connector at the RF output port and starts immediately when power is applied. Using the supplied software, the user can easily select one of several different output modes including multiple pulse modulation options, frequency sweep, and power sweep (up, down, or bidirectional). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). The SSG-15G-RC can be controlled from almost any Windows or Linux PC, via USB interface, or any computer with a network interface via HTTP, Telnet or SSH. Included with the generator are a 6.6 ft. USB cable, two SMB-BNC cables for trigger and reference, and a 6V power adapter. See “Ordering Information” on the last page for more details.

Supplier's Site Datasheet
Function Generator, Pulse Generator - 3157-SSG-15G-RC-ND - DigiKey
Thief River Falls, MN, United States
Function Generator, Pulse Generator
3157-SSG-15G-RC-ND
Function Generator, Pulse Generator 3157-SSG-15G-RC-ND
15GHz Sweep Function Generator, Pulse Generator 1 Channel Pulse, RF Display Type No Display

15GHz Sweep Function Generator, Pulse Generator 1 Channel Pulse, RF Display Type No Display

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Signal Generators Signal Generators
Product Number SSG-15G-RC 3157-SSG-15G-RC-ND
Product Name 10 MHz to 15 GHz Signal Generator (-50 to +16 dBm) Function Generator, Pulse Generator
Device Type Generator
Generator Type Pulse; Sweep Function; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
0.1 to 44 GHz Signal Generator (-40 to +23 dBm) - SSG-44GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
0.1 to 44 GHz Signal Generator (-40 to +17 dBm) - SSG-44G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers