The Mini-Circuits SSG-33GHP-RC is a wideband signal generator spanning 100 MHz to 33 GHz, designed for high-power millimeter-wave test applications. It delivers up to +23 dBm output power below 22 GHz and +20 dBm typical at 33 GHz, with output power adjustable from -40 dBm to +23 dBm in 0.5 dB steps. It supports CW, pulsed outputs with 0.5 µs minimum pulse width, and automated frequency/power sweep or hop sequences. The unit features a 2.92 mm female RF connector and is controlled via USB or Ethernet with support for SSH, HTTP, and Telnet. It enables daisy-chaining of up to 25 units for multi-channel operation with dynamic addressing. The device is housed in a compact SL3483 case, operates from 0°C to 50°C, and draws 12 V DC at up to 1900 mA. Phase noise is -102 dBc/Hz typical at 100 kHz offset across the band. Environmental rating is ENV55.
Mini-Circuits’ SSG-33GHP-RC is a wide-band signal generator operating from 100 MHz to 33 GHz. With up to +20 dBm typical output power at 33 GHz, it is an ideal signal source for characterization of millimeter wave components and systems at high power. Configure CW / single-tone outputs, flexible pulse sequences with pulse widths down to 0.5 µs, or automated frequency / power sweep & hop sequences. SSG-33GHP-RC has been developed in a compact package with powerful software control and automation to provide a cost effective millimeter wave signal generator and LO source for any bench or production test application. This is a high quality, repeatable and reliable signal source with low phase noise all the way up to 33 GHz (-102 dBc typ @ 100 kHz offset) and good harmonic rejection (-30 dBc typ). The generator can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). Full software support is provided, including our user-friendly GUI application for Windows, flexible API and programming instructions for Windows and Linux environments. The daisy-chain control interface with “dynamic addressing” simplifies control integration and allows multiple units to be combined into a multi-channel signal source with control through a single software interface.
| Mini-Circuits | |
|---|---|
| Product Category | Signal Generators |
| Product Number | SSG-33GHP-RC |
| Product Name | 0.1 to 33 GHz High Power Signal Generator, -40 to +23 dBm |
| Device Type | Generator |