Mini-Circuits 10 MHz to 30 GHz Signal Generator (-47 to +20 dBm) SSG-30G-RC

Description
Mini-Circuits’ SSG-30G-RC is a wide-band signal generator offering CW and pulsed outputs from 10 MHz to 30 GHz. With +19 dBm typical output power up to 27 GHz and +17 dBm typical up to 30 GHz, the SSG is an ideal signal source for characterization of millimeter wave components and systems at high power. Configure CW / single-tone outputs at any supported frequency and power level; flexible pulse sequences with pulse widths down to 0.5 µs; or automated frequency / power sweep & hop sequences. SSG-30G-RC uses a unique modular construction to provide a high power, millimeter wave signal source at an affordable price point for every lab and production test setup. The unit is supplied ready-assembled assembled, with a semi-rigid cable integrating the modules and a precision 2.92 mm output connector on the front panel. Simply connect the serial interface cable on the rear, USB or Ethernet for control and then the power supplies to get started. The system is controlled via Ethernet or USB using Mini-Circuits’ powerful signal generator GUI for Windows, or the comprehensive API. SSH, HTTP & Telnet protocols are supported via Ethernet, with programming support for most common languages.
Request a Quote Datasheet
Description
Mini-Circuits’ SSG-30G-RC is a wide-band signal generator offering CW and pulsed outputs from 10 MHz to 30 GHz. With +19 dBm typical output power up to 27 GHz and +17 dBm typical up to 30 GHz, the SSG is an ideal signal source for characterization of millimeter wave components and systems at high power. Configure CW / single-tone outputs at any supported frequency and power level; flexible pulse sequences with pulse widths down to 0.5 µs; or automated frequency / power sweep & hop sequences. SSG-30G-RC uses a unique modular construction to provide a high power, millimeter wave signal source at an affordable price point for every lab and production test setup. The unit is supplied ready-assembled assembled, with a semi-rigid cable integrating the modules and a precision 2.92 mm output connector on the front panel. Simply connect the serial interface cable on the rear, USB or Ethernet for control and then the power supplies to get started. The system is controlled via Ethernet or USB using Mini-Circuits’ powerful signal generator GUI for Windows, or the comprehensive API. SSH, HTTP & Telnet protocols are supported via Ethernet, with programming support for most common languages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 MHz to 30 GHz Signal Generator (-47 to +20 dBm) - SSG-30G-RC - Mini-Circuits
Brooklyn, NY, United States
10 MHz to 30 GHz Signal Generator (-47 to +20 dBm)
SSG-30G-RC
10 MHz to 30 GHz Signal Generator (-47 to +20 dBm) SSG-30G-RC
Mini-Circuits’ SSG-30G-RC is a wide-band signal generator offering CW and pulsed outputs from 10 MHz to 30 GHz. With +19 dBm typical output power up to 27 GHz and +17 dBm typical up to 30 GHz, the SSG is an ideal signal source for characterization of millimeter wave components and systems at high power. Configure CW / single-tone outputs at any supported frequency and power level; flexible pulse sequences with pulse widths down to 0.5 µs; or automated frequency / power sweep & hop sequences. SSG-30G-RC uses a unique modular construction to provide a high power, millimeter wave signal source at an affordable price point for every lab and production test setup. The unit is supplied ready-assembled assembled, with a semi-rigid cable integrating the modules and a precision 2.92 mm output connector on the front panel. Simply connect the serial interface cable on the rear, USB or Ethernet for control and then the power supplies to get started. The system is controlled via Ethernet or USB using Mini-Circuits’ powerful signal generator GUI for Windows, or the comprehensive API. SSH, HTTP & Telnet protocols are supported via Ethernet, with programming support for most common languages.

Mini-Circuits’ SSG-30G-RC is a wide-band signal generator offering CW and pulsed outputs from 10 MHz to 30 GHz. With +19 dBm typical output power up to 27 GHz and +17 dBm typical up to 30 GHz, the SSG is an ideal signal source for characterization of millimeter wave components and systems at high power. Configure CW / single-tone outputs at any supported frequency and power level; flexible pulse sequences with pulse widths down to 0.5 µs; or automated frequency / power sweep & hop sequences. SSG-30G-RC uses a unique modular construction to provide a high power, millimeter wave signal source at an affordable price point for every lab and production test setup. The unit is supplied ready-assembled assembled, with a semi-rigid cable integrating the modules and a precision 2.92 mm output connector on the front panel. Simply connect the serial interface cable on the rear, USB or Ethernet for control and then the power supplies to get started. The system is controlled via Ethernet or USB using Mini-Circuits’ powerful signal generator GUI for Windows, or the comprehensive API. SSH, HTTP & Telnet protocols are supported via Ethernet, with programming support for most common languages.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Signal Generators
Product Number SSG-30G-RC
Product Name 10 MHz to 30 GHz Signal Generator (-47 to +20 dBm)
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details