The Mini-Circuits SSG-44G-RC is a wideband signal generator operating from 100 MHz to 44 GHz with output power from -40 dBm to +17 dBm, designed for millimeter wave test applications. It features a 2.92 mm female connector, compact size, and control via USB or Ethernet with SSH support. Output power is +14 dBm typ at 44 GHz and +17 dBm typ below 22 GHz. Phase noise is -105 dBc typ at 100 kHz offset, with -30 dBc typ harmonic rejection. Pulse modulation supports widths from 0.5 µs to 10 ms. Frequency and power sweeps and hop sequences are available with settling times under 0.8 ms. Up to 25 units can be daisy-chained using dynamic addressing for multi-channel automation.
Mini-Circuits’ SSG-44G-RC is a wide-band signal generator operating from 100 MHz to 44 GHz. With up to +14 dBm typical output power at 44 GHz, it is an ideal signal source for characterization of millimeter wave components and systems at high power. Configure CW / single-tone outputs, flexible pulse sequences with pulse widths down to 0.5 µs, or automated frequency / power sweep & hop sequences. SSG-44G-RC has been developed in a compact package with powerful software control and automation to provide a cost effective millimeter wave signal generator and LO source for any bench or production test application. This is a high quality, repeatable and reliable signal source with low phase noise all the way up to 44 GHz (-105 dBc typ @ 100 kHz offset) and excellent harmonic rejection (-30 dBc typ). The generator can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). Full software support is provided, including our user-friendly GUI application for Windows, flexible API and programming instructions for Windows and Linux environments. The daisy-chain control interface with “dynamic addressing” simplifies control integration and allows multiple units to be combined into a multi-channel signal source with control through a single software interface.
0.1 TO 44 GHZ SIGNAL GENERATOR
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | Signal Generators | Signal Generators |
| Product Number | SSG-44G-RC | 3157-SSG-44G-RC-ND |
| Product Name | 0.1 to 44 GHz Signal Generator (-40 to +17 dBm) | Function Generator |
| Device Type | Generator | |
| Generator Type | Pulse; Sweep | Function; Sweep |
| Operating Temperature | 32 to 122 F (0 to 50 C) | |
| Minimum | 100 MHz |