Mini-Circuits 0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) SSG-R7N6G-RC

Description
Mini-Circuits’ SSG-R7N6G-RC is a wide-band signal generator operating from 700 to 6000 MHz. With up to +24 dBm typical output power, it is an ideal signal source for characterization of RF and microwave components and systems at high power. Configure CW / single-tone outputs, flexible pulse sequences, AM, FM and Chirp modulations, or automated frequency / power sweep & hop sequences. SSG-R7N6G-RC has been developed in a compact package with powerful software control and automation to provide a cost effective broadband signal generator and LO source for any bench or production test application. This is a high quality, repeatable and reliable signal source with low phase noise and good harmonic rejection useful for a broad range of RF test. The generator can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). A USB cable with screw lock fastens the cable securely to the module. Full software support is provided, including our user-friendly GUI application for Windows, flexible API and programming instructions for Windows and Linux environments. The daisy-chain control interface with “dynamic addressing” simplifies control integration and allows multiple units to be combined into a multi-channel signal source with control through a single software interface.
Request a Quote Datasheet
Description
Mini-Circuits’ SSG-R7N6G-RC is a wide-band signal generator operating from 700 to 6000 MHz. With up to +24 dBm typical output power, it is an ideal signal source for characterization of RF and microwave components and systems at high power. Configure CW / single-tone outputs, flexible pulse sequences, AM, FM and Chirp modulations, or automated frequency / power sweep & hop sequences. SSG-R7N6G-RC has been developed in a compact package with powerful software control and automation to provide a cost effective broadband signal generator and LO source for any bench or production test application. This is a high quality, repeatable and reliable signal source with low phase noise and good harmonic rejection useful for a broad range of RF test. The generator can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). A USB cable with screw lock fastens the cable securely to the module. Full software support is provided, including our user-friendly GUI application for Windows, flexible API and programming instructions for Windows and Linux environments. The daisy-chain control interface with “dynamic addressing” simplifies control integration and allows multiple units to be combined into a multi-channel signal source with control through a single software interface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6G-RC - Mini-Circuits
Brooklyn, NY, United States
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm)
SSG-R7N6G-RC
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) SSG-R7N6G-RC
Mini-Circuits’ SSG-R7N6G-RC is a wide-band signal generator operating from 700 to 6000 MHz. With up to +24 dBm typical output power, it is an ideal signal source for characterization of RF and microwave components and systems at high power. Configure CW / single-tone outputs, flexible pulse sequences, AM, FM and Chirp modulations, or automated frequency / power sweep & hop sequences. SSG-R7N6G-RC has been developed in a compact package with powerful software control and automation to provide a cost effective broadband signal generator and LO source for any bench or production test application. This is a high quality, repeatable and reliable signal source with low phase noise and good harmonic rejection useful for a broad range of RF test. The generator can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). A USB cable with screw lock fastens the cable securely to the module. Full software support is provided, including our user-friendly GUI application for Windows, flexible API and programming instructions for Windows and Linux environments. The daisy-chain control interface with “dynamic addressing” simplifies control integration and allows multiple units to be combined into a multi-channel signal source with control through a single software interface.

Mini-Circuits’ SSG-R7N6G-RC is a wide-band signal generator operating from 700 to 6000 MHz. With up to +24 dBm typical output power, it is an ideal signal source for characterization of RF and microwave components and systems at high power. Configure CW / single-tone outputs, flexible pulse sequences, AM, FM and Chirp modulations, or automated frequency / power sweep & hop sequences. SSG-R7N6G-RC has been developed in a compact package with powerful software control and automation to provide a cost effective broadband signal generator and LO source for any bench or production test application. This is a high quality, repeatable and reliable signal source with low phase noise and good harmonic rejection useful for a broad range of RF test. The generator can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). A USB cable with screw lock fastens the cable securely to the module. Full software support is provided, including our user-friendly GUI application for Windows, flexible API and programming instructions for Windows and Linux environments. The daisy-chain control interface with “dynamic addressing” simplifies control integration and allows multiple units to be combined into a multi-channel signal source with control through a single software interface.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Signal Generators
Product Number SSG-R7N6G-RC
Product Name 0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm)
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
1 MHz to 6 GHz Signal Generator (-70 to +15 dBm) - SSG-6001RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 1 MHz
View Details
2 suppliers