Mini-Circuits 25 MHz to 6 GHz Signal Generator (-65 to +14 dBm) SSG-6000RC

Description
Mini-Circuits SSG-6000RC is a wideband synthesized signal generator operating over a frequency range of 25 to 6000 MHz. The signal generator is cased in a rugged metal shielded package (11” x 8.5” x 2.15”) and equipped with an N-type 50Ω connector at the RF output port. Full software support is provided, including our user-friendly GUI application for Windows and a full API and programming instructions for both Windows and Linux environments (32-bit and 64-bit systems). The latest version of the full software package can be downloaded from https://www.minicirc uits.com/softwaredow nload/sg.html at any time. Included with the generator are a 2.7 ft. USB cable, a 5 ft. Ethernet cable and a 12V power adapter. Longer USB cables and a mounting bracket are available as additional options.
Request a Quote Datasheet
Description
Mini-Circuits SSG-6000RC is a wideband synthesized signal generator operating over a frequency range of 25 to 6000 MHz. The signal generator is cased in a rugged metal shielded package (11” x 8.5” x 2.15”) and equipped with an N-type 50Ω connector at the RF output port. Full software support is provided, including our user-friendly GUI application for Windows and a full API and programming instructions for both Windows and Linux environments (32-bit and 64-bit systems). The latest version of the full software package can be downloaded from https://www.minicirc uits.com/softwaredow nload/sg.html at any time. Included with the generator are a 2.7 ft. USB cable, a 5 ft. Ethernet cable and a 12V power adapter. Longer USB cables and a mounting bracket are available as additional options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25 MHz to 6 GHz Signal Generator (-65 to +14 dBm) - SSG-6000RC - Mini-Circuits
Brooklyn, NY, United States
25 MHz to 6 GHz Signal Generator (-65 to +14 dBm)
SSG-6000RC
25 MHz to 6 GHz Signal Generator (-65 to +14 dBm) SSG-6000RC
Mini-Circuits SSG-6000RC is a wideband synthesized signal generator operating over a frequency range of 25 to 6000 MHz. The signal generator is cased in a rugged metal shielded package (11” x 8.5” x 2.15”) and equipped with an N-type 50Ω connector at the RF output port. Full software support is provided, including our user-friendly GUI application for Windows and a full API and programming instructions for both Windows and Linux environments (32-bit and 64-bit systems). The latest version of the full software package can be downloaded from https://www.minicirc uits.com/softwaredow nload/sg.html at any time. Included with the generator are a 2.7 ft. USB cable, a 5 ft. Ethernet cable and a 12V power adapter. Longer USB cables and a mounting bracket are available as additional options.

Mini-Circuits SSG-6000RC is a wideband synthesized signal generator operating over a frequency range of 25 to 6000 MHz. The signal generator is cased in a rugged metal shielded package (11” x 8.5” x 2.15”) and equipped with an N-type 50Ω connector at the RF output port. Full software support is provided, including our user-friendly GUI application for Windows and a full API and programming instructions for both Windows and Linux environments (32-bit and 64-bit systems). The latest version of the full software package can be downloaded from https://www.minicircuits.com/softwaredownload/sg.html at any time. Included with the generator are a 2.7 ft. USB cable, a 5 ft. Ethernet cable and a 12V power adapter. Longer USB cables and a mounting bracket are available as additional options.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Signal Generators
Product Number SSG-6000RC
Product Name 25 MHz to 6 GHz Signal Generator (-65 to +14 dBm)
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details