Mini-Circuits RF Power Dividers/Splitters SP-2U2-1+

Description
RF Power Divider
Description
RF Power Divider

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - SP-2U2-1+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
SP-2U2-1+
RF Power Dividers/Splitters SP-2U2-1+
RF Power Divider

RF Power Divider

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners
Product Number SP-2U2-1+
Product Name RF Power Dividers/Splitters
Unlock Full Specs
to access all available technical data

Similar Products

18 to 40GHz – 2 Way Power Divider/Splitter - UIY2PD2619A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors 2.92mm; 2.92mm
View Details
Tx & Rx Multicoupler - 5o4T4R453U0 - 5o.com
Specs
0º Power Divider Division: 4-Way
Frequency 136000.00 to 174000.00 MHz
Insertion Loss 9.50 dB
View Details
RF Power Dividers/Splitters - PD4W09-59LF - PD4W09-59LF - Win Source Electronics
Specs
Frequency 810.00 MHz
Insertion Loss 1.30 dB
View Details
4 suppliers
Rf Power Divider Splitter - 851-ZAPD-21-S+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Bulk
Connectors SMA; SMA
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers