5o.com Tx & Rx Multicoupler 5o4T4R453U0

Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o4T4R453U0 is a 4-transmit, 4-receive transmission and receiver system designed for wireless communication base stations, remote control, and Internet of Things devices, operating in the 136 to 174 MHz range. It features seven fixed-frequency variants with TX-TX isolation of 70 dB, RX-RX isolation of 25 dB, and ANT-TX isolation of 50 dB. Input power handling is 50 W per channel, with maximum insertion loss of 9.5 dB at TX-ANT and duplexer isolation of 80 dB minimum at TX-RX. The system includes a built-in receiver multicoupler amplifier with a gain of +6 dBm ±1 dBm and noise figure of 4.5 dB maximum. It supports AC 110/220 V operation, has a 3U form factor measuring 482.6 × 298.5 × 133.2 mm, weighs approximately 18.5 kg, and operates from -30 °C to +75 °C. The unit provides an amplifier fault alarm and is housed in a black enclosure.

Datasheet Summary
Powered by GS/AI

The 5o4T4R453U0 is a 4-transmit, 4-receive transmission and receiver system designed for wireless communication base stations, remote control, and Internet of Things devices, operating in the 136 to 174 MHz range. It features seven fixed-frequency variants with TX-TX isolation of 70 dB, RX-RX isolation of 25 dB, and ANT-TX isolation of 50 dB. Input power handling is 50 W per channel, with maximum insertion loss of 9.5 dB at TX-ANT and duplexer isolation of 80 dB minimum at TX-RX. The system includes a built-in receiver multicoupler amplifier with a gain of +6 dBm ±1 dBm and noise figure of 4.5 dB maximum. It supports AC 110/220 V operation, has a 3U form factor measuring 482.6 × 298.5 × 133.2 mm, weighs approximately 18.5 kg, and operates from -30 °C to +75 °C. The unit provides an amplifier fault alarm and is housed in a black enclosure.

Suppliers

Company
Product
Description
Supplier Links
Tx & Rx Multicoupler - 5o4T4R453U0 - 5o.com
Guangdong, China
Tx & Rx Multicoupler
5o4T4R453U0
Tx & Rx Multicoupler 5o4T4R453U0
Up 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Up 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Power Dividers and RF Power Combiners
Product Number 5o4T4R453U0
Product Name Tx & Rx Multicoupler
0º Power Divider Division: 4-Way
Unlock Full Specs
to access all available technical data

Similar Products

Tx Combiner - 5o4461U1 - 5o.com
Specs
0º Power Divider Division: 4-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details
2 Way Power Divider - 5o3126190 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -40 to 80 C (-40 to 176 F)
Frequency 18000.00 to 40000.00 MHz
View Details
16 Way Power Divider - 5o36213800 - 5o.com
Specs
Connectors SMA; SMA-F
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
8 Way Power Divider - 5o341301500 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 8000.00 MHz
View Details