5o.com 2 Way Power Divider 5o3128280

Description
Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2 Way Power Divider for frequency range 5 to 1000 MHz, with SMA Female connectors, 50 Ω impedance, and dimensions of 28×28×10 mm. It offers maximum input VSWR of 1.4, maximum output VSWR of 1.25, insertion loss of 0.8 dB, isolation of 20 dB, phase unbalance of ±3°, and amplitude unbalance of ±0.3 dB. Rated for 1 W splitter power and 0.5 W combiner power, with operating temperature range of -35 to +75°C and storage temperature range of -55 to +125°C.

Datasheet Summary
Powered by GS/AI

2 Way Power Divider for frequency range 5 to 1000 MHz, with SMA Female connectors, 50 Ω impedance, and dimensions of 28×28×10 mm. It offers maximum input VSWR of 1.4, maximum output VSWR of 1.25, insertion loss of 0.8 dB, isolation of 20 dB, phase unbalance of ±3°, and amplitude unbalance of ±0.3 dB. Rated for 1 W splitter power and 0.5 W combiner power, with operating temperature range of -35 to +75°C and storage temperature range of -55 to +125°C.

Suppliers

Company
Product
Description
Supplier Links
2 Way Power Divider - 5o3128280 - 5o.com
Guangdong, China
2 Way Power Divider
5o3128280
2 Way Power Divider 5o3128280
Band Reject Frequency Range 5MHz to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Band Reject Frequency Range 5MHz to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Power Dividers and RF Power Combiners
Product Number 5o3128280
Product Name 2 Way Power Divider
Connectors SMA; SMA
Operating Temperature -35 to 75 C (-31 to 167 F)
Frequency 5.00 to 1000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o3126780 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency 1000.00 to 26500.00 MHz
View Details
Tx & Rx Multicoupler - 5o3T3R455003200 - 5o.com
Specs
0º Power Divider Division: 3-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 8.50 dB
View Details
2 Way Power Divider - 5o3126781 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency 1000.00 to 40000.00 MHz
View Details
16 Way Power Divider - 5o362351400 - 5o.com
Specs
Connectors SMA; SMA-F
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 400.00 to 6000.00 MHz
View Details