Mini-Circuits RF Adapter Straight SMA Male to SMA Male Reverse Polarity DC - 12GHz 50Ω SMRP-SM50+

Description
Mini-Circuits’ SMRP-SM50+ is a 50W coaxial SMA-Male Reverse Polarity to SMA-Male adapter supporting a wide range of applications from DC to 12 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SMRP-SM50+ features rugged, passivated stainless steel construction and measures only 0.87” (l) x 0.36” (dia.).
Request a Quote Datasheet
Description
Mini-Circuits’ SMRP-SM50+ is a 50W coaxial SMA-Male Reverse Polarity to SMA-Male adapter supporting a wide range of applications from DC to 12 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SMRP-SM50+ features rugged, passivated stainless steel construction and measures only 0.87” (l) x 0.36” (dia.).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight SMA Male to SMA Male Reverse Polarity DC - 12GHz 50Ω - SMRP-SM50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight SMA Male to SMA Male Reverse Polarity DC - 12GHz 50Ω
SMRP-SM50+
RF Adapter Straight SMA Male to SMA Male Reverse Polarity DC - 12GHz 50Ω SMRP-SM50+
Mini-Circuits’ SMRP-SM50+ is a 50W coaxial SMA-Male Reverse Polarity to SMA-Male adapter supporting a wide range of applications from DC to 12 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SMRP-SM50+ features rugged, passivated stainless steel construction and measures only 0.87” (l) x 0.36” (dia.).

Mini-Circuits’ SMRP-SM50+ is a 50W coaxial SMA-Male Reverse Polarity to SMA-Male adapter supporting a wide range of applications from DC to 12 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SMRP-SM50+ features rugged, passivated stainless steel construction and measures only 0.87” (l) x 0.36” (dia.).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number SMRP-SM50+
Product Name RF Adapter Straight SMA Male to SMA Male Reverse Polarity DC - 12GHz 50Ω
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Female to N Male DC - 12.4 GHz Quick Connect 50Ω - NF-MQK50+ - Mini-Circuits
Specs
Connector Type Type N; N-Female
Frequency Range 12400.0 MHz
VSWR 1.03 :1
View Details
RF Adapter Right Angle 2.4mm Male to 3.5mm Male DC - 33GHz 50Ω - 24MR-35M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.11 :1
View Details
RF Adapter Right Angle 2.4mm Female to 3.5mm Female DC - 33GHz 50Ω - 24FR-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.08 :1
View Details
RF Adapter Right Angle 2.92mm Female to 3.5mm Male DC - 33GHz 50Ω - KFR-35M+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.06 :1
View Details