Mini-Circuits RF Adapter Straight 1.35mm Male to 1.35mm Male DC - 90 GHz 50Ω 135M-135M+

Description
Mini-Circuits’ 135M-135M+ is a coaxial 1.35mm Male to 1.35mm Male adapter supporting a wide range of applications from DC to 90 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 135M-135M+ features passivated stainless-steel construction and measures only 0.734” in length.
Request a Quote
Description
Mini-Circuits’ 135M-135M+ is a coaxial 1.35mm Male to 1.35mm Male adapter supporting a wide range of applications from DC to 90 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 135M-135M+ features passivated stainless-steel construction and measures only 0.734” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 135M-135M+ is a coaxial adapter with 1.35 mm male connectors on both ends, designed for DC to 90 GHz operation in 50 Ω systems. It features a straight body, passivated stainless-steel construction, and measures 0.734 inches in length. Insertion loss is 0.24 dB typically across the band, with VSWR of 1.07:1 typical. The operating and storage temperature range is -55°C to +100°C. It is RoHS compliant and meets environmental rating ENV89.

Datasheet Summary
Powered by GS/AI

The 135M-135M+ is a coaxial adapter with 1.35 mm male connectors on both ends, designed for DC to 90 GHz operation in 50 Ω systems. It features a straight body, passivated stainless-steel construction, and measures 0.734 inches in length. Insertion loss is 0.24 dB typically across the band, with VSWR of 1.07:1 typical. The operating and storage temperature range is -55°C to +100°C. It is RoHS compliant and meets environmental rating ENV89.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 1.35mm Male to 1.35mm Male DC - 90 GHz 50Ω - 135M-135M+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 1.35mm Male to 1.35mm Male DC - 90 GHz 50Ω
135M-135M+
RF Adapter Straight 1.35mm Male to 1.35mm Male DC - 90 GHz 50Ω 135M-135M+
Mini-Circuits’ 135M-135M+ is a coaxial 1.35mm Male to 1.35mm Male adapter supporting a wide range of applications from DC to 90 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 135M-135M+ features passivated stainless-steel construction and measures only 0.734” in length.

Mini-Circuits’ 135M-135M+ is a coaxial 1.35mm Male to 1.35mm Male adapter supporting a wide range of applications from DC to 90 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 135M-135M+ features passivated stainless-steel construction and measures only 0.734” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 135M-135M+
Product Name RF Adapter Straight 1.35mm Male to 1.35mm Male DC - 90 GHz 50Ω
Connector Type 1.35mm Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle N Female to N Male DC - 6GHz 50Ω - NF-NMR50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 6000.0 MHz
VSWR 1.02 :1
View Details
RF Adapter Straight 2.4mm Female to 2.4mm Female DC - 50GHz Bulkhead 50Ω - 24FPM-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.2 :1
View Details
RF Adapter Straight N Female to SMA Female DC - 18GHz Flange 50Ω - NFFL-SF50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Straight SMA Female to SMA Male DC - 18GHz 50Ω - SF-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details