Mini-Circuits RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz 50Ω KF-KF50+

Description
Mini-Circuits’ KF-KF50+ is a coaxial 2.92mm-F to 2.92mm-F adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KF-KF50+ features rugged, passivated stainless steel construction and measures only 0.74” (l) x 0.28” (dia.).
Request a Quote
Description
Mini-Circuits’ KF-KF50+ is a coaxial 2.92mm-F to 2.92mm-F adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KF-KF50+ features rugged, passivated stainless steel construction and measures only 0.74” (l) x 0.28” (dia.).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits KF-KF50+ is a coaxial adapter connecting two 2.92mm-female connectors for DC to 40 GHz applications. It has a passivated stainless steel body measuring 0.74 inches in length and 0.28 inches in diameter. The adapter exhibits a maximum insertion loss of 0.08 dB and a maximum VSWR of 1.15:1 across its operating range. It operates reliably from -55°C to +100°C.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits KF-KF50+ is a coaxial adapter connecting two 2.92mm-female connectors for DC to 40 GHz applications. It has a passivated stainless steel body measuring 0.74 inches in length and 0.28 inches in diameter. The adapter exhibits a maximum insertion loss of 0.08 dB and a maximum VSWR of 1.15:1 across its operating range. It operates reliably from -55°C to +100°C.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz 50Ω - KF-KF50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz 50Ω
KF-KF50+
RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz 50Ω KF-KF50+
Mini-Circuits’ KF-KF50+ is a coaxial 2.92mm-F to 2.92mm-F adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KF-KF50+ features rugged, passivated stainless steel construction and measures only 0.74” (l) x 0.28” (dia.).

Mini-Circuits’ KF-KF50+ is a coaxial 2.92mm-F to 2.92mm-F adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KF-KF50+ features rugged, passivated stainless steel construction and measures only 0.74” (l) x 0.28” (dia.).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number KF-KF50+
Product Name RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz 50Ω
Connector Type 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Female to 2.92mm Female DC - 40GHz 50Ω - 24FR-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female 2
Frequency Range 40000.0 MHz
VSWR 1.08 :1
View Details
RF Adapter Right Angle 1.35mm Female to 1.85mm Male DC - 67GHz 50Ω - 135FR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.05 :1
View Details
RF Adapter Right Angle N Female to N Male DC - 18GHz 50Ω - NF-NMR50-18+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 18000.0 MHz
VSWR 1.06 :1
View Details
RF Adapter Straight 1.0mm Male to 1.35mm Male DC - 90 GHz 50Ω - 10M-135M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Male
Frequency Range 90000.0 MHz
VSWR 1.04 :1
View Details