Mini-Circuits RF Adapter Right Angle SMP Male (Limited Detent) to SMA Male DC - 26.5GHz 50Ω SMPMR-SM50+

Description
Mini-Circuits’ SMPMR-SM50+ is a right-angle SMP (Snap-on-Male) to SMA-Male adapter supporting a wide range of applications from DC to 26.5 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SMPMR- SM50+ features passivated stainless steel body and Gold-plated beryllium copper construction center contact.
Request a Quote
Description
Mini-Circuits’ SMPMR-SM50+ is a right-angle SMP (Snap-on-Male) to SMA-Male adapter supporting a wide range of applications from DC to 26.5 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SMPMR- SM50+ features passivated stainless steel body and Gold-plated beryllium copper construction center contact.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMPMR-SM50+ is a right-angle 50Ω coaxial adapter connecting SMP-male (with limited detent) to SMA-male connectors, supporting DC to 26.5 GHz operation. It features a passivated stainless steel body and gold-plated beryllium copper center contact, with an operating temperature range of -55°C to +100°C. Insertion loss is 0.10 dB typ. up to 18 GHz and 0.16 dB typ. from 18 to 26.5 GHz. VSWR is 1.18:1 typ. at 26.5 GHz. The case style is DJ2442-5.

Datasheet Summary
Powered by GS/AI

The SMPMR-SM50+ is a right-angle 50Ω coaxial adapter connecting SMP-male (with limited detent) to SMA-male connectors, supporting DC to 26.5 GHz operation. It features a passivated stainless steel body and gold-plated beryllium copper center contact, with an operating temperature range of -55°C to +100°C. Insertion loss is 0.10 dB typ. up to 18 GHz and 0.16 dB typ. from 18 to 26.5 GHz. VSWR is 1.18:1 typ. at 26.5 GHz. The case style is DJ2442-5.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right Angle SMP Male (Limited Detent) to SMA Male DC - 26.5GHz 50Ω - SMPMR-SM50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right Angle SMP Male (Limited Detent) to SMA Male DC - 26.5GHz 50Ω
SMPMR-SM50+
RF Adapter Right Angle SMP Male (Limited Detent) to SMA Male DC - 26.5GHz 50Ω SMPMR-SM50+
Mini-Circuits’ SMPMR-SM50+ is a right-angle SMP (Snap-on-Male) to SMA-Male adapter supporting a wide range of applications from DC to 26.5 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SMPMR- SM50+ features passivated stainless steel body and Gold-plated beryllium copper construction center contact.

Mini-Circuits’ SMPMR-SM50+ is a right-angle SMP (Snap-on-Male) to SMA-Male adapter supporting a wide range of applications from DC to 26.5 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SMPMR- SM50+ features passivated stainless steel body and Gold-plated beryllium copper construction center contact.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number SMPMR-SM50+
Product Name RF Adapter Right Angle SMP Male (Limited Detent) to SMA Male DC - 26.5GHz 50Ω
Connector Type SMA; SMP
Unlock Full Specs
to access all available technical data

Similar Products

WR22 UG383/U to 2.4mm Female Waveguide to Coax Adapter Right Angle 33 - 50GHz - WR22-VFR+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
View Details
RF Adapter Straight DIN Female to DIN Male DC - 6GHz 50Ω - DINF-DINM+ - Mini-Circuits
Specs
Connector Type DIN Female
Frequency Range 6000.0 MHz
VSWR 1.05 :1
View Details
RF Adapter Right Angle N Female to N Male DC - 18GHz 50Ω - NF-NMR50-18+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 18000.0 MHz
VSWR 1.06 :1
View Details
RF Adapter Straight N Female to N Male DC - 12.4 GHz Quick Connect 50Ω - NF-MQK50+ - Mini-Circuits
Specs
Connector Type Type N; N-Female
Frequency Range 12400.0 MHz
VSWR 1.03 :1
View Details