Mini-Circuits RF Adapter Straight DIN Female to DIN Male DC - 6GHz 50Ω DINF-DINM+

Description
Mini-Circuits’ DINF-DINM+ is a coaxial DIN female to DIN male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINF-DINM+ features passivated stainless-steel construction with a gold-plated beryllium copper center pin and measures only 1.378" in length.
Request a Quote Datasheet
Description
Mini-Circuits’ DINF-DINM+ is a coaxial DIN female to DIN male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINF-DINM+ features passivated stainless-steel construction with a gold-plated beryllium copper center pin and measures only 1.378" in length.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight DIN Female to DIN Male DC - 6GHz 50Ω - DINF-DINM+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight DIN Female to DIN Male DC - 6GHz 50Ω
DINF-DINM+
RF Adapter Straight DIN Female to DIN Male DC - 6GHz 50Ω DINF-DINM+
Mini-Circuits’ DINF-DINM+ is a coaxial DIN female to DIN male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINF-DINM+ features passivated stainless-steel construction with a gold-plated beryllium copper center pin and measures only 1.378" in length.

Mini-Circuits’ DINF-DINM+ is a coaxial DIN female to DIN male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINF-DINM+ features passivated stainless-steel construction with a gold-plated beryllium copper center pin and measures only 1.378" in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number DINF-DINM+
Product Name RF Adapter Straight DIN Female to DIN Male DC - 6GHz 50Ω
Connector Type DIN Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω - KM-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.02 :1
View Details
RF Adapter Straight SMA Male to BNC Female DC - 2GHz 50Ω - SM-BF50+ - Mini-Circuits
Specs
Connector Type BNC; SMA
Frequency Range 2000.0 MHz
VSWR 1.2 :1
View Details
RF Adapter Right Angle 2.4mm Male to 2.92mm Male DC - 40GHz 50Ω - 24MR-KM+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.13 :1
View Details