Mini-Circuits RF Adapter Straight N Female to N Male DC - 12.4 GHz Quick Connect 50Ω NF-MQK50+

Description
Mini-Circuits’ NF-MQK50+ is a coaxial N-Female to N-Male Quick Connect adapter supporting a wide range of applications from DC to 12.4 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The NF-MQK50+ features tri- metal finish construction and measures only 1.58” in length.
Request a Quote
Description
Mini-Circuits’ NF-MQK50+ is a coaxial N-Female to N-Male Quick Connect adapter supporting a wide range of applications from DC to 12.4 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The NF-MQK50+ features tri- metal finish construction and measures only 1.58” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NF-MQK50+ is a coaxial N-Female to N-Male quick-connect adapter designed for DC to 12.4 GHz applications, featuring a straight body and tri-metal finish. It measures 1.58 inches in length and weighs a maximum of 52 grams. The adapter exhibits a typical insertion loss of 0.07 dB up to 6 GHz and 0.08 dB from 6 to 12.4 GHz, with a typical VSWR of 1.05:1 up to 6 GHz and 1.08:1 from 6 to 12.4 GHz. The operating and storage case temperature range is -40 °C to +80 °C. The unit is RoHS compliant and meets environmental rating ENV155.

Datasheet Summary
Powered by GS/AI

The NF-MQK50+ is a coaxial N-Female to N-Male quick-connect adapter designed for DC to 12.4 GHz applications, featuring a straight body and tri-metal finish. It measures 1.58 inches in length and weighs a maximum of 52 grams. The adapter exhibits a typical insertion loss of 0.07 dB up to 6 GHz and 0.08 dB from 6 to 12.4 GHz, with a typical VSWR of 1.05:1 up to 6 GHz and 1.08:1 from 6 to 12.4 GHz. The operating and storage case temperature range is -40 °C to +80 °C. The unit is RoHS compliant and meets environmental rating ENV155.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight N Female to N Male DC - 12.4 GHz Quick Connect 50Ω - NF-MQK50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight N Female to N Male DC - 12.4 GHz Quick Connect 50Ω
NF-MQK50+
RF Adapter Straight N Female to N Male DC - 12.4 GHz Quick Connect 50Ω NF-MQK50+
Mini-Circuits’ NF-MQK50+ is a coaxial N-Female to N-Male Quick Connect adapter supporting a wide range of applications from DC to 12.4 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The NF-MQK50+ features tri- metal finish construction and measures only 1.58” in length.

Mini-Circuits’ NF-MQK50+ is a coaxial N-Female to N-Male Quick Connect adapter supporting a wide range of applications from DC to 12.4 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The NF-MQK50+ features tri- metal finish construction and measures only 1.58” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number NF-MQK50+
Product Name RF Adapter Straight N Female to N Male DC - 12.4 GHz Quick Connect 50Ω
Connector Type Type N; N-Female
Unlock Full Specs
to access all available technical data

Similar Products

1.0 mm-Female to WR12 UG387/U Flange Waveguide Coax Adapter Right Angle 60 – 90 GHz - WR12-10R+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type WR12 UG387/U Flange 1.
Frequency Range 90000.0 MHz
View Details
WR22 UG383/U to 2.4mm Female Waveguide to Coax Adapter Right Angle 33 - 50GHz - WR22-VFR+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
View Details
RF Adapter Right Angle 2.4mm Male to 3.5mm Male DC - 33GHz 50Ω - 24MR-35M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.11 :1
View Details
RF Adapter Straight SMP Female to SMA Female DC - 27GHz 50Ω - SMPF-SF50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMP; SMP Female
Frequency Range 27000.0 MHz
VSWR 1.04 to 1.2 :1
View Details