Mini-Circuits RF Adapter Straight SMP Male (Full Detent) to 2.4mm Male DC - 40GHz 50Ω SMPM-24M+

Description
Mini-Circuits’ SMPF-SM50+ is a coaxial SMP-F to SMA-M adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SMPM-24M+ features passivated stainless steel (SMA side) and Gold-plated beryllium copper construction (SMP side) and measures only 0.28" (l) x 0.70" (dia.)
Request a Quote
Description
Mini-Circuits’ SMPF-SM50+ is a coaxial SMP-F to SMA-M adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SMPM-24M+ features passivated stainless steel (SMA side) and Gold-plated beryllium copper construction (SMP side) and measures only 0.28" (l) x 0.70" (dia.)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMPM-24M+ is a coaxial adapter connecting SMP-male and 2.4mm-male connectors for 50Ω systems from DC to 40 GHz. It has a case style DJ2382-2 with dimensions of 0.28 inches in length and 0.70 inches in diameter. The adapter exhibits a typical insertion loss of 0.27 dB and a typical VSWR of 1.10:1 across its frequency range. It features a full detent mechanism requiring 9 lbs to mate and 7 lbs to de-mate, with passivated stainless steel on the 2.4mm side and gold-plated beryllium copper on the SMP side. The operating and storage temperature range is -55°C to +100°C.

Datasheet Summary
Powered by GS/AI

The SMPM-24M+ is a coaxial adapter connecting SMP-male and 2.4mm-male connectors for 50Ω systems from DC to 40 GHz. It has a case style DJ2382-2 with dimensions of 0.28 inches in length and 0.70 inches in diameter. The adapter exhibits a typical insertion loss of 0.27 dB and a typical VSWR of 1.10:1 across its frequency range. It features a full detent mechanism requiring 9 lbs to mate and 7 lbs to de-mate, with passivated stainless steel on the 2.4mm side and gold-plated beryllium copper on the SMP side. The operating and storage temperature range is -55°C to +100°C.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight SMP Male (Full Detent) to 2.4mm Male DC - 40GHz 50Ω - SMPM-24M+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight SMP Male (Full Detent) to 2.4mm Male DC - 40GHz 50Ω
SMPM-24M+
RF Adapter Straight SMP Male (Full Detent) to 2.4mm Male DC - 40GHz 50Ω SMPM-24M+
Mini-Circuits’ SMPF-SM50+ is a coaxial SMP-F to SMA-M adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SMPM-24M+ features passivated stainless steel (SMA side) and Gold-plated beryllium copper construction (SMP side) and measures only 0.28" (l) x 0.70" (dia.)

Mini-Circuits’ SMPF-SM50+ is a coaxial SMP-F to SMA-M adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SMPM-24M+ features passivated stainless steel (SMA side) and Gold-plated beryllium copper construction (SMP side) and measures only 0.28" (l) x 0.70" (dia.)

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number SMPM-24M+
Product Name RF Adapter Straight SMP Male (Full Detent) to 2.4mm Male DC - 40GHz 50Ω
Connector Type SMP; 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to SMA Female DC - 18GHz Flange 50Ω - SFFL-SF50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Straight SMA Male to BNC Female DC - 2GHz 50Ω - SM-BF50+ - Mini-Circuits
Specs
Connector Type BNC; SMA
Frequency Range 2000.0 MHz
VSWR 1.2 :1
View Details
RF Adapter Right Angle 2.92mm Female to 3.5mm Male DC - 33GHz 50Ω - KFR-35M+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.06 :1
View Details
RF Adapter Right Angle SMA Female to SMA Male DC - 18GHz 50Ω - SFR-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.01 to 1.25 :1
View Details