Mini-Circuits RF Adapter Straight SMA Male to BNC Female DC - 2GHz 50Ω SM-BF50+

Description
RF Adapter Straight SMA Male to BNC Female DC - 2GHz 50Ω
Request a Quote
Description
RF Adapter Straight SMA Male to BNC Female DC - 2GHz 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SM-BF50+ is a 50Ω coaxial adapter connecting an SMA-male to a BNC-female connector, suitable for DC to 2 GHz applications. It has a brass body with nickel plating and dimensions of 7.92 mm by 13.46 mm by 27.94 mm. Insertion loss is no more than 0.05 dB, and VSWR is no greater than 1.20:1 across the operating frequency range. The operating and storage temperature range is -55°C to 100°C.

Datasheet Summary
Powered by GS/AI

The SM-BF50+ is a 50Ω coaxial adapter connecting an SMA-male to a BNC-female connector, suitable for DC to 2 GHz applications. It has a brass body with nickel plating and dimensions of 7.92 mm by 13.46 mm by 27.94 mm. Insertion loss is no more than 0.05 dB, and VSWR is no greater than 1.20:1 across the operating frequency range. The operating and storage temperature range is -55°C to 100°C.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight SMA Male to BNC Female DC - 2GHz 50Ω - SM-BF50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight SMA Male to BNC Female DC - 2GHz 50Ω
SM-BF50+
RF Adapter Straight SMA Male to BNC Female DC - 2GHz 50Ω SM-BF50+
RF Adapter Straight SMA Male to BNC Female DC - 2GHz 50Ω

RF Adapter Straight SMA Male to BNC Female DC - 2GHz 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number SM-BF50+
Product Name RF Adapter Straight SMA Male to BNC Female DC - 2GHz 50Ω
Connector Type BNC; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.0mm Female to 1.85mm Female DC - 67 GHz 50Ω - 10F-185F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.85mm; 1.0mm Female
Frequency Range 67000.0 MHz
VSWR 1.08 to 1.25 :1
View Details
RF Adapter Right Angle 2.4mm Female to 3.5mm Male DC - 33GHz 50Ω - 24FR-35M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.08 :1
View Details
RF Adapter Straight 1.0mm Male to 1.35mm Male DC - 90 GHz 50Ω - 10M-135M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Male
Frequency Range 90000.0 MHz
VSWR 1.04 :1
View Details
RF Adapter Right Angle 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω - KMR-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.06 :1
View Details