Mini-Circuits RF Adapter Right Angle 2.92mm Female to 3.5mm Male DC - 33GHz 50Ω KFR-35M+

Description
Mini-Circuits’ KFR-35M+ is a coaxial 2.92 mm Right-Angle Female to 3.5 mm Male adapter supporting a wide range of
Request a Quote Datasheet
Description
Mini-Circuits’ KFR-35M+ is a coaxial 2.92 mm Right-Angle Female to 3.5 mm Male adapter supporting a wide range of
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right Angle 2.92mm Female to 3.5mm Male DC - 33GHz 50Ω - KFR-35M+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right Angle 2.92mm Female to 3.5mm Male DC - 33GHz 50Ω
KFR-35M+
RF Adapter Right Angle 2.92mm Female to 3.5mm Male DC - 33GHz 50Ω KFR-35M+
Mini-Circuits’ KFR-35M+ is a coaxial 2.92 mm Right-Angle Female to 3.5 mm Male adapter supporting a wide range of

Mini-Circuits’ KFR-35M+ is a coaxial 2.92 mm Right-Angle Female to 3.5 mm Male adapter supporting a wide range of

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number KFR-35M+
Product Name RF Adapter Right Angle 2.92mm Female to 3.5mm Male DC - 33GHz 50Ω
Connector Type 2.92mm; 3.5mm; 2.92 mm-Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Male to 2.4mm Female DC - 40GHz 50Ω - KM-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
RF Adapter Straight SMA Female to SMA Female DC - 27GHz Bulkhead 50Ω - SB-SF50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMA Female Bulkhead
Frequency Range 27000.0 MHz
VSWR 1.02 to 1.2 :1
View Details
RF Adapter Straight 2.4mm Male to 2.92mm Male DC - 40GHz 50Ω - 24M-KM+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.07 :1
View Details