Mini-Circuits RF Adapter Straight SMA Female to SMA Female DC - 18GHz Flange 50Ω SFFL-SF50+

Description
RF Adapter Straight SMA Female to SMA Female DC - 18GHz Flange 50Ω
Request a Quote
Description
RF Adapter Straight SMA Female to SMA Female DC - 18GHz Flange 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SFFL-SF50+ is a 50Ω coaxial adapter with SMA female connectors on both ends, designed for RF interconnection from DC to 18 GHz. It features a flange mount with four holes and is constructed from passivated stainless steel. The unit has a maximum insertion loss of 0.1 dB across the full frequency range and a VSWR of 1.15:1 or better up to 18 GHz. Its operating temperature range is -40°C to 100°C, with a storage temperature range of -55°C to 100°C. The physical dimensions are 12.7 mm (A) × 8.6 mm (B) × 9.9 mm (C) × 19.3 mm (D) × 1.78 mm (E) × 16.0 mm (F) × 16.0 mm (G), weighing 3.6 grams.

Datasheet Summary
Powered by GS/AI

SFFL-SF50+ is a 50Ω coaxial adapter with SMA female connectors on both ends, designed for RF interconnection from DC to 18 GHz. It features a flange mount with four holes and is constructed from passivated stainless steel. The unit has a maximum insertion loss of 0.1 dB across the full frequency range and a VSWR of 1.15:1 or better up to 18 GHz. Its operating temperature range is -40°C to 100°C, with a storage temperature range of -55°C to 100°C. The physical dimensions are 12.7 mm (A) × 8.6 mm (B) × 9.9 mm (C) × 19.3 mm (D) × 1.78 mm (E) × 16.0 mm (F) × 16.0 mm (G), weighing 3.6 grams.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight SMA Female to SMA Female DC - 18GHz Flange 50Ω - SFFL-SF50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight SMA Female to SMA Female DC - 18GHz Flange 50Ω
SFFL-SF50+
RF Adapter Straight SMA Female to SMA Female DC - 18GHz Flange 50Ω SFFL-SF50+
RF Adapter Straight SMA Female to SMA Female DC - 18GHz Flange 50Ω

RF Adapter Straight SMA Female to SMA Female DC - 18GHz Flange 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number SFFL-SF50+
Product Name RF Adapter Straight SMA Female to SMA Female DC - 18GHz Flange 50Ω
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to SMA Male Reverse Polarity DC - 12GHz 50Ω - SF-SMRP50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 12000.0 MHz
VSWR -1.05 to 1.2 :1
View Details
RF Adapter Right Angle N Female to N Male DC - 6GHz 50Ω - NF-NMR50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 6000.0 MHz
VSWR 1.02 :1
View Details
RF Adapter Right-Angle 1.85mm Male to 2.92mm Female DC - 40GHz 50Ω - 185MR-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Right-Angle 1.85mm Female to 2.4mm Female DC - 50GHz 50Ω - 185FR-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Female
Frequency Range 50000.0 MHz
VSWR 1.05 :1
View Details