Mini-Circuits RF Adapter Right Angle SMA Female to SMA Male DC - 18GHz 50Ω SFR-SM50+

Description
Mini-Circuits’ SFR-SM50+ is a right-angle SMA-Female to SMA-Male adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SFR-SM50+ features Tri- metal alloy body and Gold-plated beryllium copper construction center contact.
Request a Quote
Description
Mini-Circuits’ SFR-SM50+ is a right-angle SMA-Female to SMA-Male adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SFR-SM50+ features Tri- metal alloy body and Gold-plated beryllium copper construction center contact.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFR-SM50+ is a right-angle 50Ω SMA-female to SMA-male coaxial adapter for DC to 18 GHz applications, featuring a Tri-metal alloy body and gold-plated beryllium copper center contact. It has a typical insertion loss of 0.14 dB and a typical VSWR of 1.12:1 across the full frequency range. The operating and storage temperature range is -55°C to +100°C. The case style is DJ2442-7.

Datasheet Summary
Powered by GS/AI

The SFR-SM50+ is a right-angle 50Ω SMA-female to SMA-male coaxial adapter for DC to 18 GHz applications, featuring a Tri-metal alloy body and gold-plated beryllium copper center contact. It has a typical insertion loss of 0.14 dB and a typical VSWR of 1.12:1 across the full frequency range. The operating and storage temperature range is -55°C to +100°C. The case style is DJ2442-7.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right Angle SMA Female to SMA Male DC - 18GHz 50Ω - SFR-SM50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right Angle SMA Female to SMA Male DC - 18GHz 50Ω
SFR-SM50+
RF Adapter Right Angle SMA Female to SMA Male DC - 18GHz 50Ω SFR-SM50+
Mini-Circuits’ SFR-SM50+ is a right-angle SMA-Female to SMA-Male adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SFR-SM50+ features Tri- metal alloy body and Gold-plated beryllium copper construction center contact.

Mini-Circuits’ SFR-SM50+ is a right-angle SMA-Female to SMA-Male adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SFR-SM50+ features Tri- metal alloy body and Gold-plated beryllium copper construction center contact.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number SFR-SM50+
Product Name RF Adapter Right Angle SMA Female to SMA Male DC - 18GHz 50Ω
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Female to N Male DC - 11GHz 50Ω - NF-NM50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 11000.0 MHz
VSWR 1.02 to 1.2 :1
View Details
RF Adapter Right Angle 2.4mm Male to 2.92mm Male DC - 40GHz 50Ω - 24MR-KM+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.13 :1
View Details
1.0 mm-Female to WR10 UG387/U Flange Waveguide Coax Adapter Straight 75 - 110 GHz - WR10-10+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type WR10 UG387/U Flange 1.
Frequency Range 110000.0 MHz
View Details
RF Adapter Straight 2.92mm Female to 2.4mm Male DC - 40GHz 50Ω - KF-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.04 to 1.15 :1
View Details