Mini-Circuits TERMINATION N-M 10W RoHS TERM-10W-183N+

Description
Mini-Circuits’ TERM-10W-183N+ is a wideband 50Ω high power termination capable of absorbing signals up to 10 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model's N-Type interface allows mating to any N-Female connector. The unit features rugged construction for a long life and comes in a Passivated Stainless-Steel housing.
Request a Quote Datasheet
Description
Mini-Circuits’ TERM-10W-183N+ is a wideband 50Ω high power termination capable of absorbing signals up to 10 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model's N-Type interface allows mating to any N-Female connector. The unit features rugged construction for a long life and comes in a Passivated Stainless-Steel housing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERMINATION N-M 10W RoHS - TERM-10W-183N+ - Mini-Circuits
Brooklyn, NY, United States
TERMINATION N-M 10W RoHS
TERM-10W-183N+
TERMINATION N-M 10W RoHS TERM-10W-183N+
Mini-Circuits’ TERM-10W-183N+ is a wideband 50Ω high power termination capable of absorbing signals up to 10 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model's N-Type interface allows mating to any N-Female connector. The unit features rugged construction for a long life and comes in a Passivated Stainless-Steel housing.

Mini-Circuits’ TERM-10W-183N+ is a wideband 50Ω high power termination capable of absorbing signals up to 10 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model's N-Type interface allows mating to any N-Female connector. The unit features rugged construction for a long life and comes in a Passivated Stainless-Steel housing.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Electrical Terminations
Product Number TERM-10W-183N+
Product Name TERMINATION N-M 10W RoHS
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

TERMINATION SMA-M 25W RoHS - TERM-25W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
TERM / TNC / RoHS - TTRM-50+ - Mini-Circuits
Specs
Connector Type TNC
Standards and Certifications RoHS
Frequency Range 6000 MHz
View Details
TERM / 2.92MM-F / 40GHZ RoHS - ANNEF-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
TERM / SMA-M / 12GHZ RoHS - ANNE-50L+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 12000 MHz
View Details