Mini-Circuits TERM QK 2.92mm-M 40GHz 1W RoHS ANNEQ-50K+

Description
Mini-Circuits’ ANNEQ-50K+ is an ultra-wideband 50Ω quick turn termination that enables quick connect and disconnect in test systems, saving time. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections.
Request a Quote Datasheet
Description
Mini-Circuits’ ANNEQ-50K+ is an ultra-wideband 50Ω quick turn termination that enables quick connect and disconnect in test systems, saving time. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERM QK 2.92mm-M 40GHz 1W RoHS - ANNEQ-50K+ - Mini-Circuits
Brooklyn, NY, United States
TERM QK 2.92mm-M 40GHz 1W RoHS
ANNEQ-50K+
TERM QK 2.92mm-M 40GHz 1W RoHS ANNEQ-50K+
Mini-Circuits’ ANNEQ-50K+ is an ultra-wideband 50Ω quick turn termination that enables quick connect and disconnect in test systems, saving time. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections.

Mini-Circuits’ ANNEQ-50K+ is an ultra-wideband 50Ω quick turn termination that enables quick connect and disconnect in test systems, saving time. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Electrical Terminations
Product Number ANNEQ-50K+
Product Name TERM QK 2.92mm-M 40GHz 1W RoHS
Connector Type 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

TERM 1.85mm-F 65GHz 1W RoHS - ANNEF-50E+ - Mini-Circuits
Specs
Connector Type 1.85mm
Standards and Certifications RoHS
Frequency Range 65000 MHz
View Details
TERM / SMA-M / 18GHZ RoHS - ANNE-50+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
TERM / BNC / RoHS - BTRM-50+ - Mini-Circuits
Specs
Connector Type BNC
Standards and Certifications RoHS
Frequency Range 4000 MHz
View Details
TERM / 2.92MM-F / 40GHZ RoHS - ANNEF-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details