Mini-Circuits RF Adapter Straight SMP Female to SMA Male DC - 18GHz 50Ω SMPF-SM50+

Description
Mini-Circuits’ SMPF-SM50+ is a coaxial SMP-F to SMA-M adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SMPF-SM50+ features passivated stainless steel (SMA side) and Gold-plated berillium copper construction (SMP side) and measures only 0.28" (l) x 0.70" (dia.)
Request a Quote
Description
Mini-Circuits’ SMPF-SM50+ is a coaxial SMP-F to SMA-M adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SMPF-SM50+ features passivated stainless steel (SMA side) and Gold-plated berillium copper construction (SMP side) and measures only 0.28" (l) x 0.70" (dia.)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMPF-SM50+ is a 50Ω coaxial adapter connecting SMP-female to SMA-male connectors, operating from DC to 18 GHz with a typical insertion loss of 0.07 dB and a VSWR of 1.17:1. It has a passivated stainless steel body on the SMA side and gold-plated beryllium copper on the SMP side, with dimensions of 0.28 inches in length and 0.70 inches in diameter. The operating temperature range is -45°C to +100°C.

Datasheet Summary
Powered by GS/AI

The SMPF-SM50+ is a 50Ω coaxial adapter connecting SMP-female to SMA-male connectors, operating from DC to 18 GHz with a typical insertion loss of 0.07 dB and a VSWR of 1.17:1. It has a passivated stainless steel body on the SMA side and gold-plated beryllium copper on the SMP side, with dimensions of 0.28 inches in length and 0.70 inches in diameter. The operating temperature range is -45°C to +100°C.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight SMP Female to SMA Male DC - 18GHz 50Ω - SMPF-SM50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight SMP Female to SMA Male DC - 18GHz 50Ω
SMPF-SM50+
RF Adapter Straight SMP Female to SMA Male DC - 18GHz 50Ω SMPF-SM50+
Mini-Circuits’ SMPF-SM50+ is a coaxial SMP-F to SMA-M adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SMPF-SM50+ features passivated stainless steel (SMA side) and Gold-plated berillium copper construction (SMP side) and measures only 0.28" (l) x 0.70" (dia.)

Mini-Circuits’ SMPF-SM50+ is a coaxial SMP-F to SMA-M adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SMPF-SM50+ features passivated stainless steel (SMA side) and Gold-plated berillium copper construction (SMP side) and measures only 0.28" (l) x 0.70" (dia.)

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number SMPF-SM50+
Product Name RF Adapter Straight SMP Female to SMA Male DC - 18GHz 50Ω
Connector Type SMA; SMP
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Male to N Male DC - 6GHz 50Ω - NM-NM50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 6000.0 MHz
VSWR 1.01 to 1.2 :1
View Details
RF Adapter Straight 1.85mm Female to 2.92mm Male DC - 40GHz 50Ω - 185F-KM+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
RF Adapter Right-Angle 1.85mm Male to 2.92mm Female DC - 40GHz 50Ω - 185MR-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Straight 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω - 135F-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Female
Frequency Range 67000.0 MHz
VSWR 1.02 :1
View Details