Mini-Circuits RF Adapter Straight 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω 135F-185F+

Description
Mini-Circuits’ 135F-185F+ is a coaxial 1.35 mm Female to 1.85 mm Female adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 135F-185F+ features passivated stainless-steel construction and measures only 0.83” in length.
Request a Quote
Description
Mini-Circuits’ 135F-185F+ is a coaxial 1.35 mm Female to 1.85 mm Female adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 135F-185F+ features passivated stainless-steel construction and measures only 0.83” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits 135F-185F+ is a coaxial adapter connecting 1.35 mm female to 1.85 mm female connectors for DC to 67 GHz applications. It has a straight body, 50 Ω characteristic impedance, 0.83 inch length, and weighs 3.6 grams. Insertion loss is 0.18 dB typical at 15-45 GHz and 0.27 dB typical at 45-67 GHz. VSWR is 1.03:1 typical across the band. Operating and storage temperature range is -55°C to +100°C. The case is passivated stainless steel and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits 135F-185F+ is a coaxial adapter connecting 1.35 mm female to 1.85 mm female connectors for DC to 67 GHz applications. It has a straight body, 50 Ω characteristic impedance, 0.83 inch length, and weighs 3.6 grams. Insertion loss is 0.18 dB typical at 15-45 GHz and 0.27 dB typical at 45-67 GHz. VSWR is 1.03:1 typical across the band. Operating and storage temperature range is -55°C to +100°C. The case is passivated stainless steel and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω - 135F-185F+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω
135F-185F+
RF Adapter Straight 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω 135F-185F+
Mini-Circuits’ 135F-185F+ is a coaxial 1.35 mm Female to 1.85 mm Female adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 135F-185F+ features passivated stainless-steel construction and measures only 0.83” in length.

Mini-Circuits’ 135F-185F+ is a coaxial 1.35 mm Female to 1.85 mm Female adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 135F-185F+ features passivated stainless-steel construction and measures only 0.83” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 135F-185F+
Product Name RF Adapter Straight 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω
Connector Type 1.85mm; 1.35 mm Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Female to SMA Male DC - 18GHz 50Ω - NF-SM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Straight 1.0mm Male to 1.0mm Male DC - 110 GHz 50Ω - 10M-10M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.00mm Male
Frequency Range 110000.0 MHz
VSWR 1.04 to 1.4 :1
View Details
RF Adapter Straight 1.85mm Male to 2.92mm Male DC - 40GHz 50Ω - 185M-KM+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
RF Adapter Straight 1.35mm Male to 1.85mm Female DC - 67 GHz 50Ω - 135M-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Male
Frequency Range 67000.0 MHz
VSWR 1.03 :1
View Details