Mini-Circuits RF Adapter Right-Angle 1.85mm Male to 2.92mm Female DC - 40GHz 50Ω 185MR-KF+

Description
Mini-Circuits’ 185MR-KF+ is a coaxial 1.85 mm-Male Right-Aangle to 2.92 mm-Female adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 185MR-KF+ features passivated stainless-steel construction and measures only 0.712” in length. These adapters are used to enable connections between connector types that would otherwise not mate.
Request a Quote
Description
Mini-Circuits’ 185MR-KF+ is a coaxial 1.85 mm-Male Right-Aangle to 2.92 mm-Female adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 185MR-KF+ features passivated stainless-steel construction and measures only 0.712” in length. These adapters are used to enable connections between connector types that would otherwise not mate.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 185MR-KF+ is a 50Ω coaxial adapter connecting a 1.85 mm-male to a 2.92 mm-female connector, designed for DC to 40 GHz applications. It has a right-angle body measuring 0.712 inches in length and weighs 7.6 grams. Insertion loss is typ. 0.15 dB across the band, with VSWR typ. 1.15:1. The operating and storage case temperature range is -45°C to +125°C. It is constructed from passivated stainless steel and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 185MR-KF+ is a 50Ω coaxial adapter connecting a 1.85 mm-male to a 2.92 mm-female connector, designed for DC to 40 GHz applications. It has a right-angle body measuring 0.712 inches in length and weighs 7.6 grams. Insertion loss is typ. 0.15 dB across the band, with VSWR typ. 1.15:1. The operating and storage case temperature range is -45°C to +125°C. It is constructed from passivated stainless steel and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right-Angle 1.85mm Male to 2.92mm Female DC - 40GHz 50Ω - 185MR-KF+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right-Angle 1.85mm Male to 2.92mm Female DC - 40GHz 50Ω
185MR-KF+
RF Adapter Right-Angle 1.85mm Male to 2.92mm Female DC - 40GHz 50Ω 185MR-KF+
Mini-Circuits’ 185MR-KF+ is a coaxial 1.85 mm-Male Right-Aangle to 2.92 mm-Female adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 185MR-KF+ features passivated stainless-steel construction and measures only 0.712” in length. These adapters are used to enable connections between connector types that would otherwise not mate.

Mini-Circuits’ 185MR-KF+ is a coaxial 1.85 mm-Male Right-Aangle to 2.92 mm-Female adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 185MR-KF+ features passivated stainless-steel construction and measures only 0.712” in length. These adapters are used to enable connections between connector types that would otherwise not mate.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 185MR-KF+
Product Name RF Adapter Right-Angle 1.85mm Male to 2.92mm Female DC - 40GHz 50Ω
Connector Type 1.85mm; 2.92mm; 1.85 mm-Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.92mm Female to 2.92mm Male DC - 40GHz 50Ω - KFR-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.07 :1
View Details
RF Adapter Straight N Female to SMA Male DC - 18GHz Flange 50Ω - NFFL-SM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.05 to 1.3 :1
View Details
RF Adapter Right Angle SMA Female to 2.92mm Female DC - 18GHz 50Ω - SFR-KF50+ - Mini-Circuits
Specs
Connector Type SMA; 2.92mm
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.25 :1
View Details
RF Adapter Right-Angle 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω - 185FR-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Female
Frequency Range 50000.0 MHz
VSWR 1.06 :1
View Details