Mini-Circuits RF Adapter Straight SMP Female to SMA Female DC - 18GHz 50Ω SMPF-SF50+

Description
Mini-Circuits’ SMPF-SF50+ is a coaxial SMP-F to SMA-F adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SMPF-SF50+ features passivated stainless steel (SMA side) and Gold-plated beryllium copper construction (SMP side) and measures only 0.28" (l) x 0.67" (dia.)
Request a Quote
Description
Mini-Circuits’ SMPF-SF50+ is a coaxial SMP-F to SMA-F adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SMPF-SF50+ features passivated stainless steel (SMA side) and Gold-plated beryllium copper construction (SMP side) and measures only 0.28" (l) x 0.67" (dia.)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMPF-SF50+ is a coaxial adapter connecting SMP-female to SMA-female connectors for DC to 18 GHz applications. It has a passivated stainless steel body on the SMA side and gold-plated beryllium copper on the SMP side, with physical dimensions of 0.28 inch in length and 0.67 inch in diameter. It exhibits a typical insertion loss of 0.04 dB and a VSWR of 1.18:1 across its frequency range. The operating temperature range is -45°C to +100°C.

Datasheet Summary
Powered by GS/AI

The SMPF-SF50+ is a coaxial adapter connecting SMP-female to SMA-female connectors for DC to 18 GHz applications. It has a passivated stainless steel body on the SMA side and gold-plated beryllium copper on the SMP side, with physical dimensions of 0.28 inch in length and 0.67 inch in diameter. It exhibits a typical insertion loss of 0.04 dB and a VSWR of 1.18:1 across its frequency range. The operating temperature range is -45°C to +100°C.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight SMP Female to SMA Female DC - 18GHz 50Ω - SMPF-SF50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight SMP Female to SMA Female DC - 18GHz 50Ω
SMPF-SF50+
RF Adapter Straight SMP Female to SMA Female DC - 18GHz 50Ω SMPF-SF50+
Mini-Circuits’ SMPF-SF50+ is a coaxial SMP-F to SMA-F adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SMPF-SF50+ features passivated stainless steel (SMA side) and Gold-plated beryllium copper construction (SMP side) and measures only 0.28" (l) x 0.67" (dia.)

Mini-Circuits’ SMPF-SF50+ is a coaxial SMP-F to SMA-F adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SMPF-SF50+ features passivated stainless steel (SMA side) and Gold-plated beryllium copper construction (SMP side) and measures only 0.28" (l) x 0.67" (dia.)

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number SMPF-SF50+
Product Name RF Adapter Straight SMP Female to SMA Female DC - 18GHz 50Ω
Connector Type SMA; SMP
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Female to N Male DC - 12.4 GHz Quick Connect 50Ω - NF-MQK50+ - Mini-Circuits
Specs
Connector Type Type N; N-Female
Frequency Range 12400.0 MHz
VSWR 1.03 :1
View Details
RF Adapter Straight N Female to SMA Male DC - 18GHz 50Ω - NF-SM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Straight N Male to SMA Male DC - 18GHz 50Ω - NM-SM50+ - Mini-Circuits
Specs
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Straight 1.0mm Female to 1.0mm Male DC - 110 GHz 50Ω - 10F-10M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0mm Female
Frequency Range 110000.0 MHz
VSWR 1.06 to 1.4 :1
View Details