Mini-Circuits RF Adapter Straight 1.0mm Female to 1.0mm Male DC - 110 GHz 50Ω 10F-10M+

Description
Mini-Circuits’ 10F-10M+ is a coaxial 1.0mm Female to 1.0mm Male adapter supporting a wide range of applications from DC to 110 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10F-10M+ features passivated stainless-steel construction and measures only 0.49” in length.
Request a Quote
Description
Mini-Circuits’ 10F-10M+ is a coaxial 1.0mm Female to 1.0mm Male adapter supporting a wide range of applications from DC to 110 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10F-10M+ features passivated stainless-steel construction and measures only 0.49” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10F-10M+ is a coaxial adapter connecting 1.0 mm female and male connectors, designed for DC to 110 GHz operation with a 50 Ω impedance. It features a straight body, passivated stainless-steel construction, and measures 0.49 inches in length. Insertion loss ranges from 0.22 dB at 0.01-30 GHz to 0.43 dB at 90-110 GHz, with a typical VSWR of 1.1:1 across the band. Operating and storage case temperature is rated from +10 °C to +40 °C. The unit weighs 1.5 grams and complies with RoHS and environmental rating ENV127T1.

Datasheet Summary
Powered by GS/AI

The 10F-10M+ is a coaxial adapter connecting 1.0 mm female and male connectors, designed for DC to 110 GHz operation with a 50 Ω impedance. It features a straight body, passivated stainless-steel construction, and measures 0.49 inches in length. Insertion loss ranges from 0.22 dB at 0.01-30 GHz to 0.43 dB at 90-110 GHz, with a typical VSWR of 1.1:1 across the band. Operating and storage case temperature is rated from +10 °C to +40 °C. The unit weighs 1.5 grams and complies with RoHS and environmental rating ENV127T1.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 1.0mm Female to 1.0mm Male DC - 110 GHz 50Ω - 10F-10M+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 1.0mm Female to 1.0mm Male DC - 110 GHz 50Ω
10F-10M+
RF Adapter Straight 1.0mm Female to 1.0mm Male DC - 110 GHz 50Ω 10F-10M+
Mini-Circuits’ 10F-10M+ is a coaxial 1.0mm Female to 1.0mm Male adapter supporting a wide range of applications from DC to 110 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10F-10M+ features passivated stainless-steel construction and measures only 0.49” in length.

Mini-Circuits’ 10F-10M+ is a coaxial 1.0mm Female to 1.0mm Male adapter supporting a wide range of applications from DC to 110 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10F-10M+ features passivated stainless-steel construction and measures only 0.49” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 10F-10M+
Product Name RF Adapter Straight 1.0mm Female to 1.0mm Male DC - 110 GHz 50Ω
Connector Type 1.0/2.3; 1.0mm Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle N Female to N Male DC - 18GHz 50Ω - NF-NMR50-18+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 18000.0 MHz
VSWR 1.06 :1
View Details
RF Adapter Right-Angle 1.85mm Female to 1.85mm Male DC - 67GHz 50Ω - 185FR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.85 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.06 :1
View Details
RF Adapter Right Angle SMA Female to SMA Male DC - 18GHz 50Ω - SFR-SM50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.01 to 1.25 :1
View Details
RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Flange 50Ω - KFFL-KF50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.15 :1
View Details