Mini-Circuits RF Adapter Straight N Male to SMA Male DC - 18GHz 50Ω NM-SM50+

Description
RF Adapter Straight N Male to SMA Male DC - 18GHz 50Ω
Request a Quote
Description
RF Adapter Straight N Male to SMA Male DC - 18GHz 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NM-SM50+ is a coaxial adapter that connects N-male to SMA-male connectors for RF applications up to 18 GHz with a 50 Ω impedance. It has a case style DJ824 and dimensions of 21.0 mm × 21.7 mm × 32.51 mm × 7.92 mm. The adapter exhibits an insertion loss of up to 0.20 dB across the frequency range and a VSWR of 1.30:1 at 18 GHz. It operates and stores reliably between -55°C and 100°C. The unit is RoHS compliant and constructed with passivated stainless steel.

Datasheet Summary
Powered by GS/AI

The NM-SM50+ is a coaxial adapter that connects N-male to SMA-male connectors for RF applications up to 18 GHz with a 50 Ω impedance. It has a case style DJ824 and dimensions of 21.0 mm × 21.7 mm × 32.51 mm × 7.92 mm. The adapter exhibits an insertion loss of up to 0.20 dB across the frequency range and a VSWR of 1.30:1 at 18 GHz. It operates and stores reliably between -55°C and 100°C. The unit is RoHS compliant and constructed with passivated stainless steel.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight N Male to SMA Male DC - 18GHz 50Ω - NM-SM50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight N Male to SMA Male DC - 18GHz 50Ω
NM-SM50+
RF Adapter Straight N Male to SMA Male DC - 18GHz 50Ω NM-SM50+
RF Adapter Straight N Male to SMA Male DC - 18GHz 50Ω

RF Adapter Straight N Male to SMA Male DC - 18GHz 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number NM-SM50+
Product Name RF Adapter Straight N Male to SMA Male DC - 18GHz 50Ω
Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Male to 2.92mm Female DC - 40GHz 50Ω - 24M-KF+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.05 :1
View Details
RF Adapter Right-Angle 1.85mm Female to 2.4mm Female DC - 50GHz 50Ω - 185FR-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Female
Frequency Range 50000.0 MHz
VSWR 1.05 :1
View Details
RF Adapter Straight N Female to N Female DC - 6GHz 50Ω - NF-NF50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 6000.0 MHz
VSWR 1.1 :1
View Details
RF Adapter Straight 2.4mm Male to 3.5mm Female DC - 34.5GHz 50Ω - 24M-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Frequency Range 34500.0 MHz
VSWR 1.06 :1
View Details