Mini-Circuits RF Adapter Straight N Female to SMA Male DC - 18GHz 50Ω NF-SM50+

Description
RF Adapter Straight N Female to SMA Male DC - 18GHz 50Ω
Request a Quote Datasheet
Description
RF Adapter Straight N Female to SMA Male DC - 18GHz 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight N Female to SMA Male DC - 18GHz 50Ω - NF-SM50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight N Female to SMA Male DC - 18GHz 50Ω
NF-SM50+
RF Adapter Straight N Female to SMA Male DC - 18GHz 50Ω NF-SM50+
RF Adapter Straight N Female to SMA Male DC - 18GHz 50Ω

RF Adapter Straight N Female to SMA Male DC - 18GHz 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number NF-SM50+
Product Name RF Adapter Straight N Female to SMA Male DC - 18GHz 50Ω
Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.0mm Female to 1.0mm Female DC - 110 GHz 50Ω - 10F-10F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0mm Female
Frequency Range 110000.0 MHz
VSWR 1.03 to 1.4 :1
View Details
RF Adapter Right Angle N Female to N Male DC - 18GHz 50Ω - NF-NMR50-18+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 18000.0 MHz
VSWR 1.06 :1
View Details
RF Adapter Straight SMA Female to SMA Male DC - 18GHz Flange 50Ω - SFFL-SM50+ - Mini-Circuits
Specs
Connector Type SMA; SMA-Female
Frequency Range 18000.0 MHz
VSWR 1.02 :1
View Details
RF Adapter Straight 3.5mm Female to 3.5mm Male DC - 34GHz 50Ω - 35F-35M50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 34000.0 MHz
VSWR 1.07 to 1.25 :1
View Details