Mini-Circuits RF Adapter Straight SMA Female to SMA Male DC - 18GHz Quick Connect 50Ω SF-MQK50+

Description
RF Adapter Straight SMA Female to SMA Male DC - 18GHz Quick Connect 50Ω
Request a Quote
Description
RF Adapter Straight SMA Female to SMA Male DC - 18GHz Quick Connect 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SF-MQK50+ is a 50Ω RF adapter connecting an SMA female connector to a quick-connect SMA male connector, designed for use from DC to 18 GHz. It features a stainless steel body with gold plating and a case style DJ836 measuring 9.14 mm in length and 18.29 mm in diameter. The adapter has a typical insertion loss of 0.18 dB across its bandwidth and a VSWR of 1.15:1 up to 18 GHz. It operates reliably from -55 °C to 100 °C and is rated for the same storage temperature range.

Datasheet Summary
Powered by GS/AI

The SF-MQK50+ is a 50Ω RF adapter connecting an SMA female connector to a quick-connect SMA male connector, designed for use from DC to 18 GHz. It features a stainless steel body with gold plating and a case style DJ836 measuring 9.14 mm in length and 18.29 mm in diameter. The adapter has a typical insertion loss of 0.18 dB across its bandwidth and a VSWR of 1.15:1 up to 18 GHz. It operates reliably from -55 °C to 100 °C and is rated for the same storage temperature range.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight SMA Female to SMA Male DC - 18GHz Quick Connect 50Ω - SF-MQK50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight SMA Female to SMA Male DC - 18GHz Quick Connect 50Ω
SF-MQK50+
RF Adapter Straight SMA Female to SMA Male DC - 18GHz Quick Connect 50Ω SF-MQK50+
RF Adapter Straight SMA Female to SMA Male DC - 18GHz Quick Connect 50Ω

RF Adapter Straight SMA Female to SMA Male DC - 18GHz Quick Connect 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number SF-MQK50+
Product Name RF Adapter Straight SMA Female to SMA Male DC - 18GHz Quick Connect 50Ω
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Female to 2.4mm Female DC - 50GHz 50Ω - 185F-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.04 to 1.25 :1
View Details
WR22 UG383/U to 2.4mm Female Waveguide to Coax Adapter Right Angle 33 - 50GHz - WR22-VFR+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
View Details
RF Adapter Right Angle SMP Male (Limited Detent) to SMA Male DC - 26.5GHz 50Ω - SMPMR-SM50+ - Mini-Circuits
Specs
Connector Type SMA; SMP
Frequency Range 26500.0 MHz
VSWR 1.07 to 1.38 :1
View Details
RF Adapter Straight 2.92mm Male to 2.92mm Male DC - 40 GHz 50Ω - KM-KM50-T+ - Mini-Circuits
Specs
Connector Type 2.92mm; 2.92 mm Male
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details