Mini-Circuits RF Adapter Straight DIN Male to DIN Male DC - 6GHz 50Ω DINM-DINM+

Description
Mini-Circuits’ DINM-DINM+ is a coaxial DIN male to DIN male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINM-DINM+ features passivated stainless-steel construction with a gold-plated beryllium copper center pin and measures only 1.417" in length.
Request a Quote Datasheet
Description
Mini-Circuits’ DINM-DINM+ is a coaxial DIN male to DIN male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINM-DINM+ features passivated stainless-steel construction with a gold-plated beryllium copper center pin and measures only 1.417" in length.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight DIN Male to DIN Male DC - 6GHz 50Ω - DINM-DINM+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight DIN Male to DIN Male DC - 6GHz 50Ω
DINM-DINM+
RF Adapter Straight DIN Male to DIN Male DC - 6GHz 50Ω DINM-DINM+
Mini-Circuits’ DINM-DINM+ is a coaxial DIN male to DIN male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINM-DINM+ features passivated stainless-steel construction with a gold-plated beryllium copper center pin and measures only 1.417" in length.

Mini-Circuits’ DINM-DINM+ is a coaxial DIN male to DIN male adapter supporting a wide range of applications from DC to 6 GHz. This model provides excellent VSWR and low insertion loss over the frequency band. The DINM-DINM+ features passivated stainless-steel construction with a gold-plated beryllium copper center pin and measures only 1.417" in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number DINM-DINM+
Product Name RF Adapter Straight DIN Male to DIN Male DC - 6GHz 50Ω
Connector Type DIN Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right-Angle 1.85mm Female to 2.92mm Female DC - 40GHz 50Ω - 185FR-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.09 :1
View Details
RF Adapter Straight 2.4mm Female to 2.4mm Male DC - 50GHz 50Ω - 24F-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
RF Adapter Straight N Male to N Male DC - 6GHz 50Ω - NM-NM50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 6000.0 MHz
VSWR 1.01 to 1.2 :1
View Details