Mini-Circuits RF Adapter Straight 2.92mm Female to 2.92mm Male DC - 40GHz 50Ω KF-KM50+

Description
Mini-Circuits’ KF-KM50+ is a coaxial 2.92 mm female to 2.92 mm male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KF-KM50+ features rugged, passivated stainless steel construction and measures only 0.77 × 0.36" (length × diameter).
Request a Quote
Description
Mini-Circuits’ KF-KM50+ is a coaxial 2.92 mm female to 2.92 mm male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KF-KM50+ features rugged, passivated stainless steel construction and measures only 0.77 × 0.36" (length × diameter).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' KF-KM50+ is a 50 Ω coaxial adapter connecting 2.92 mm female and 2.92 mm male connectors for DC to 40 GHz applications. It features rugged passivated stainless steel construction, measures 0.77 × 0.36 inches (length × diameter), and operates from -55 °C to +100 °C. The adapter exhibits a typical insertion loss of 0.09 dB and a VSWR of 1.04:1 across the frequency range.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' KF-KM50+ is a 50 Ω coaxial adapter connecting 2.92 mm female and 2.92 mm male connectors for DC to 40 GHz applications. It features rugged passivated stainless steel construction, measures 0.77 × 0.36 inches (length × diameter), and operates from -55 °C to +100 °C. The adapter exhibits a typical insertion loss of 0.09 dB and a VSWR of 1.04:1 across the frequency range.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 2.92mm Female to 2.92mm Male DC - 40GHz 50Ω - KF-KM50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 2.92mm Female to 2.92mm Male DC - 40GHz 50Ω
KF-KM50+
RF Adapter Straight 2.92mm Female to 2.92mm Male DC - 40GHz 50Ω KF-KM50+
Mini-Circuits’ KF-KM50+ is a coaxial 2.92 mm female to 2.92 mm male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KF-KM50+ features rugged, passivated stainless steel construction and measures only 0.77 × 0.36" (length × diameter).

Mini-Circuits’ KF-KM50+ is a coaxial 2.92 mm female to 2.92 mm male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KF-KM50+ features rugged, passivated stainless steel construction and measures only 0.77 × 0.36" (length × diameter).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number KF-KM50+
Product Name RF Adapter Straight 2.92mm Female to 2.92mm Male DC - 40GHz 50Ω
Connector Type 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight DIN Male to N Male DC - 6GHz 50Ω - DINM-NM+ - Mini-Circuits
Specs
Connector Type Type N; DIN Male
Frequency Range 6000.0 MHz
VSWR 1.06 :1
View Details
RF Adapter Right-Angle 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω - 185MR-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Male
Frequency Range 50000.0 MHz
VSWR 1.04 :1
View Details
RF Adapter Right-Angle 1.85mm Female to 2.92mm Female DC - 40GHz 50Ω - 185FR-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.09 :1
View Details
RF Adapter Straight 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω - 135F-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Female
Frequency Range 67000.0 MHz
VSWR 1.02 :1
View Details