Mini-Circuits RF Adapter Straight SMA Male to SMA Male DC - 18GHz 50Ω SM-SM50+

Description
RF Adapter Straight SMA Male to SMA Male DC - 18GHz 50Ω
Request a Quote
Description
RF Adapter Straight SMA Male to SMA Male DC - 18GHz 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RF adapter with SMA male connectors on both ends, designed for 50Ω impedance from DC to 18 GHz. The adapter features a stainless steel body, with a typical VSWR of 1.10:1 up to 12.4 GHz and 1.15:1 up to 18 GHz, and an insertion loss of 0.05 dB across the full frequency range. Operating and storage temperature ranges are from -55°C to 100°C. The physical dimensions are 7.92 mm (A), 9.14 mm (B), 22.10 mm (D), and 7.92 mm (E), with a weight of 4.8 grams. The case style is DJ951, and the part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

RF adapter with SMA male connectors on both ends, designed for 50Ω impedance from DC to 18 GHz. The adapter features a stainless steel body, with a typical VSWR of 1.10:1 up to 12.4 GHz and 1.15:1 up to 18 GHz, and an insertion loss of 0.05 dB across the full frequency range. Operating and storage temperature ranges are from -55°C to 100°C. The physical dimensions are 7.92 mm (A), 9.14 mm (B), 22.10 mm (D), and 7.92 mm (E), with a weight of 4.8 grams. The case style is DJ951, and the part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight SMA Male to SMA Male DC - 18GHz 50Ω - SM-SM50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight SMA Male to SMA Male DC - 18GHz 50Ω
SM-SM50+
RF Adapter Straight SMA Male to SMA Male DC - 18GHz 50Ω SM-SM50+
RF Adapter Straight SMA Male to SMA Male DC - 18GHz 50Ω

RF Adapter Straight SMA Male to SMA Male DC - 18GHz 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number SM-SM50+
Product Name RF Adapter Straight SMA Male to SMA Male DC - 18GHz 50Ω
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Male to 2.4mm Male DC - 40GHz 50Ω - KM-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
RF Adapter Straight 1.85mm Male to 1.85mm Male DC - 67GHz 50Ω - 185M-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm
Frequency Range 67000.0 MHz
VSWR 1.02 to 1.25 :1
View Details
WR19 UG383/U to 1.85mm Female Waveguide to Coax Adapter Right Angle 40 – 60 GHz - WR19-EFR+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
View Details
1.85 mm-Female to WR15 UG385/U Flange Waveguide Coax Adapter Straight 50 - 70 GHz - WR15-185+ - Mini-Circuits
Specs
Adapter Type Coaxial / Waveguide
Connector Type WR15 UG385/U Flange 1.85 m
Frequency Range 70000.0 MHz
View Details