Mini-Circuits RF Adapter Straight 2.92mm Male to 2.4mm Male DC - 40GHz 50Ω KM-24M+

Description
Mini-Circuits’ KM-24M+ is a coaxial 2.92 mm male to 2.4 mm male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KM-24M+ features passivated stainless steel construction and measures only 0.81 × 0.36” (length × diameter).
Request a Quote
Description
Mini-Circuits’ KM-24M+ is a coaxial 2.92 mm male to 2.4 mm male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KM-24M+ features passivated stainless steel construction and measures only 0.81 × 0.36” (length × diameter).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KM-24M+ is a 50Ω coaxial adapter connecting 2.92 mm male and 2.4 mm male connectors for DC to 40 GHz applications. It has a passivated stainless steel construction, measures 0.81 × 0.36 inches (length × diameter), and operates from -55 °C to +100 °C. Insertion loss is typ. 0.13 dB at 40 GHz, and VSWR is typ. 1.08:1 across the bandwidth.

Datasheet Summary
Powered by GS/AI

The KM-24M+ is a 50Ω coaxial adapter connecting 2.92 mm male and 2.4 mm male connectors for DC to 40 GHz applications. It has a passivated stainless steel construction, measures 0.81 × 0.36 inches (length × diameter), and operates from -55 °C to +100 °C. Insertion loss is typ. 0.13 dB at 40 GHz, and VSWR is typ. 1.08:1 across the bandwidth.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 2.92mm Male to 2.4mm Male DC - 40GHz 50Ω - KM-24M+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 2.92mm Male to 2.4mm Male DC - 40GHz 50Ω
KM-24M+
RF Adapter Straight 2.92mm Male to 2.4mm Male DC - 40GHz 50Ω KM-24M+
Mini-Circuits’ KM-24M+ is a coaxial 2.92 mm male to 2.4 mm male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KM-24M+ features passivated stainless steel construction and measures only 0.81 × 0.36” (length × diameter).

Mini-Circuits’ KM-24M+ is a coaxial 2.92 mm male to 2.4 mm male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KM-24M+ features passivated stainless steel construction and measures only 0.81 × 0.36” (length × diameter).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number KM-24M+
Product Name RF Adapter Straight 2.92mm Male to 2.4mm Male DC - 40GHz 50Ω
Connector Type 2.4mm; 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.35mm Male to 1.85mm Male DC - 67 GHz 50Ω - 135M-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Male
Frequency Range 67000.0 MHz
VSWR 1.02 :1
View Details
RF Adapter Straight N Male to N Male DC - 6GHz 50Ω - NM-NM50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 6000.0 MHz
VSWR 1.01 to 1.2 :1
View Details
RF Adapter Right Angle N Female to N Male DC - 18GHz 50Ω - NF-NMR50-18+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 18000.0 MHz
VSWR 1.06 :1
View Details
RF Adapter Right-Angle 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω - 185MR-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Male
Frequency Range 50000.0 MHz
VSWR 1.04 :1
View Details