Mini-Circuits' WR15-185+ is a waveguide-to-coax adapter operating from 50 to 70 GHz (V-band), converting a WR15 UG385/U flange interface to a 1.85 mm female coaxial connector. The adapter features aluminum alloy construction with a gold-plated finish, weighs 11 grams, and includes mounting screws. It exhibits a typical insertion loss of 0.1 dB up to 60 GHz and 0.2 dB from 60 to 70 GHz, with a typical VSWR of 1.2:1 across the band. The operating case temperature range is +10°C to +40°C, and the storage temperature range is -55°C to +100°C. The unit is RoHS compliant and meets environmental rating ENV145.
Mini-Circuits’ WR15-185+ is a waveguide-to-coax adapter operating from 50 to 70 GHz (V-band). This product features a WR15 waveguide interface with a precision standard UG385/U anti-cocking flange-to-1.85 mm-Female coaxial connector. The WR15-185+ features aluminum alloy construction and a gold-plated finish to ensure repeatable RF performance. This adapter has applications in R&D, production, over-the-air (OTA) mmWave test laboratories as well as in V-Band communication and SATCOM systems. Mounting screws are included with product purchase.
| Mini-Circuits | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | WR15-185+ |
| Product Name | 1.85 mm-Female to WR15 UG385/U Flange Waveguide Coax Adapter Straight 50 - 70 GHz |
| Adapter Connector Type | WR15 UG385/U Flange 1.85 m |