Mini-Circuits' WR19-EFR+ is a right-angle waveguide to coax adapter operating from 40 to 60 GHz, converting between a WR19 UG383/U flange and a 1.85mm female coaxial connector. It is machined from aluminum alloy 6061-T6 with a minimum 100 µinch nickel underlayer and 20 µinch gold plating. The adapter has a typical insertion loss of 0.8 dB and a typical return loss of 20 dB over its operating band. It measures 25 grams in weight and operates within a case temperature range of -40 °C to +85 °C. The case style is UW3147.
Mini-Circuits’ WR19-EFR+ is a waveguide to coax adapter operating from 40 to 60 GHz. This product features a WR19 waveguide interface with a precision standard UG383/U flange to 1.85mm-Female coaxial connector. The WR19-EFR+ is machined from aluminum alloy 6061-T6 and gold-plated to ensure repeatable RF performance. This right-angle adapter has applications in R&D, production, over-the-air (OTA) mmWave test laboratories as well as in U-Band communication and SATCOM systems.
| Mini-Circuits | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | WR19-EFR+ |
| Product Name | WR19 UG383/U to 1.85mm Female Waveguide to Coax Adapter Right Angle 40 – 60 GHz |
| Adapter Connector Type | 1.85mm |