Mini-Circuits RF Adapter Straight 1.85mm Male to 1.85mm Male DC - 67GHz 50Ω 185M-185M+

Description
Mini-Circuits’ 185M-185M+ is a coaxial 1.85 mm-M to 1.85 mm-M adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185M-185M+
Request a Quote Datasheet
Description
Mini-Circuits’ 185M-185M+ is a coaxial 1.85 mm-M to 1.85 mm-M adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185M-185M+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 1.85mm Male to 1.85mm Male DC - 67GHz 50Ω - 185M-185M+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 1.85mm Male to 1.85mm Male DC - 67GHz 50Ω
185M-185M+
RF Adapter Straight 1.85mm Male to 1.85mm Male DC - 67GHz 50Ω 185M-185M+
Mini-Circuits’ 185M-185M+ is a coaxial 1.85 mm-M to 1.85 mm-M adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185M-185M+

Mini-Circuits’ 185M-185M+ is a coaxial 1.85 mm-M to 1.85 mm-M adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 185M-185M+

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 185M-185M+
Product Name RF Adapter Straight 1.85mm Male to 1.85mm Male DC - 67GHz 50Ω
Connector Type 1.85mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to SMA Female DC - 18GHz Bulkhead 50Ω - SF-SF50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Straight 1.35mm Male to 1.85mm Female DC - 67 GHz 50Ω - 135M-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Male
Frequency Range 67000.0 MHz
VSWR 1.03 :1
View Details
RF Adapter Straight DIN Male to DIN Male DC - 6GHz 50Ω - DINM-DINM+ - Mini-Circuits
Specs
Connector Type DIN Male
Frequency Range 6000.0 MHz
VSWR 1.13 :1
View Details
RF Adapter Straight SMP Female to SMA Male DC - 18GHz 50Ω - SMPF-SM50+ - Mini-Circuits
Specs
Connector Type SMA; SMP
Frequency Range 18000.0 MHz
VSWR 1.06 to 1.2 :1
View Details