Mini-Circuits RF Adapter Straight SMA Male to BNC Male DC - 2GHz 50Ω SM-BM50+

Description
RF Adapter Straight SMA Male to BNC Male DC - 2GHz 50Ω
Request a Quote
Description
RF Adapter Straight SMA Male to BNC Male DC - 2GHz 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SM-BM50+ is a 50Ω coaxial adapter that connects SMA-male and BNC-male connectors for RF applications from DC to 2 GHz. It has a brass body with nickel plating and measures 7.92 mm by 14.48 mm by 31.75 mm. The adapter exhibits a maximum insertion loss of 0.05 dB and a VSWR of 1.20:1 across its frequency range. It operates and can be stored within the temperature range of -55°C to +100°C.

Datasheet Summary
Powered by GS/AI

SM-BM50+ is a 50Ω coaxial adapter that connects SMA-male and BNC-male connectors for RF applications from DC to 2 GHz. It has a brass body with nickel plating and measures 7.92 mm by 14.48 mm by 31.75 mm. The adapter exhibits a maximum insertion loss of 0.05 dB and a VSWR of 1.20:1 across its frequency range. It operates and can be stored within the temperature range of -55°C to +100°C.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight SMA Male to BNC Male DC - 2GHz 50Ω - SM-BM50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight SMA Male to BNC Male DC - 2GHz 50Ω
SM-BM50+
RF Adapter Straight SMA Male to BNC Male DC - 2GHz 50Ω SM-BM50+
RF Adapter Straight SMA Male to BNC Male DC - 2GHz 50Ω

RF Adapter Straight SMA Male to BNC Male DC - 2GHz 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number SM-BM50+
Product Name RF Adapter Straight SMA Male to BNC Male DC - 2GHz 50Ω
Connector Type BNC; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.92mm Male to 3.5mm Female DC - 33GHz 50Ω - KMR-35F+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.08 :1
View Details
RF Adapter Right-Angle 1.85mm Male to 2.92mm Male DC - 40GHz 50Ω - 185MR-KM+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Straight 2.4mm Female to 2.4mm Male DC - 50GHz 50Ω - 24F-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.15 :1
View Details