Mini-Circuits RF Adapter Straight 2.4mm Female to 2.4mm Male DC - 50GHz 50Ω 24F-24M+

Description
Mini-Circuits’ 24F-24M+ is a coaxial 2.4 mm-F to 2.4 mm-M adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 24F-24M+ features passivated stainless steel construction and measures only 0.72” (l) x 0.36” (dia.).
Request a Quote Datasheet
Description
Mini-Circuits’ 24F-24M+ is a coaxial 2.4 mm-F to 2.4 mm-M adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 24F-24M+ features passivated stainless steel construction and measures only 0.72” (l) x 0.36” (dia.).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 2.4mm Female to 2.4mm Male DC - 50GHz 50Ω - 24F-24M+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 2.4mm Female to 2.4mm Male DC - 50GHz 50Ω
24F-24M+
RF Adapter Straight 2.4mm Female to 2.4mm Male DC - 50GHz 50Ω 24F-24M+
Mini-Circuits’ 24F-24M+ is a coaxial 2.4 mm-F to 2.4 mm-M adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 24F-24M+ features passivated stainless steel construction and measures only 0.72” (l) x 0.36” (dia.).

Mini-Circuits’ 24F-24M+ is a coaxial 2.4 mm-F to 2.4 mm-M adapter supporting a wide range of applications from DC to 50 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The 24F-24M+ features passivated stainless steel construction and measures only 0.72” (l) x 0.36” (dia.).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 24F-24M+
Product Name RF Adapter Straight 2.4mm Female to 2.4mm Male DC - 50GHz 50Ω
Connector Type 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.0mm Male to 1.0mm Male DC - 110 GHz 50Ω - 10M-10M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.00mm Male
Frequency Range 110000.0 MHz
VSWR 1.04 to 1.4 :1
View Details
RF Adapter Straight N Female to N Male DC - 11GHz 50Ω - NF-NM50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 11000.0 MHz
VSWR 1.02 to 1.2 :1
View Details
RF Adapter Straight 3.5mm Female to 3.5mm Male DC - 34GHz 50Ω - 35F-35M50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 34000.0 MHz
VSWR 1.07 to 1.25 :1
View Details
RF Adapter Straight SMA Female to SMA Male Reverse Polarity DC - 12GHz 50Ω - SF-SMRP50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 12000.0 MHz
VSWR -1.05 to 1.2 :1
View Details