Mini-Circuits RF Adapter Right Angle 2.92mm Male to 3.5mm Female DC - 33GHz 50Ω KMR-35F+

Description
Mini-Circuits’ KMR-35F+ is a coaxial 2.92 mm Right-Angle Male to 3.5 mm Female adapter supporting a wide range of
Request a Quote Datasheet
Description
Mini-Circuits’ KMR-35F+ is a coaxial 2.92 mm Right-Angle Male to 3.5 mm Female adapter supporting a wide range of
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right Angle 2.92mm Male to 3.5mm Female DC - 33GHz 50Ω - KMR-35F+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right Angle 2.92mm Male to 3.5mm Female DC - 33GHz 50Ω
KMR-35F+
RF Adapter Right Angle 2.92mm Male to 3.5mm Female DC - 33GHz 50Ω KMR-35F+
Mini-Circuits’ KMR-35F+ is a coaxial 2.92 mm Right-Angle Male to 3.5 mm Female adapter supporting a wide range of

Mini-Circuits’ KMR-35F+ is a coaxial 2.92 mm Right-Angle Male to 3.5 mm Female adapter supporting a wide range of

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number KMR-35F+
Product Name RF Adapter Right Angle 2.92mm Male to 3.5mm Female DC - 33GHz 50Ω
Connector Type 2.92mm; 3.5mm; 2.92 mm-Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right-Angle 1.85mm Male to 2.92mm Male DC - 40GHz 50Ω - 185MR-KM+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Straight 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω - 185M-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.03 to 1.2 :1
View Details
RF Adapter Straight SMA Male to BNC Male DC - 2GHz 50Ω - SM-BM50+ - Mini-Circuits
Specs
Connector Type BNC; SMA
Frequency Range 2000.0 MHz
VSWR 1.2 :1
View Details
RF Adapter Straight 2.92mm Male to 2.4mm Male DC - 40GHz 50Ω - KM-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details