Mini-Circuits RF Adapter Right-Angle 1.85mm Male to 2.92mm Male DC - 40GHz 50Ω 185MR-KM+

Description
Mini-Circuits’ 185MR-KM+ is a coaxial 1.85 mm-Male Right-Angle to 2.92 mm-Male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 185MR-KM+ features passivated stainless-steel construction and measures only 0.712” in length. These adapters are used to enable connections between connector types that would otherwise not mate.
Request a Quote Datasheet
Description
Mini-Circuits’ 185MR-KM+ is a coaxial 1.85 mm-Male Right-Angle to 2.92 mm-Male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 185MR-KM+ features passivated stainless-steel construction and measures only 0.712” in length. These adapters are used to enable connections between connector types that would otherwise not mate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right-Angle 1.85mm Male to 2.92mm Male DC - 40GHz 50Ω - 185MR-KM+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right-Angle 1.85mm Male to 2.92mm Male DC - 40GHz 50Ω
185MR-KM+
RF Adapter Right-Angle 1.85mm Male to 2.92mm Male DC - 40GHz 50Ω 185MR-KM+
Mini-Circuits’ 185MR-KM+ is a coaxial 1.85 mm-Male Right-Angle to 2.92 mm-Male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 185MR-KM+ features passivated stainless-steel construction and measures only 0.712” in length. These adapters are used to enable connections between connector types that would otherwise not mate.

Mini-Circuits’ 185MR-KM+ is a coaxial 1.85 mm-Male Right-Angle to 2.92 mm-Male adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 185MR-KM+ features passivated stainless-steel construction and measures only 0.712” in length. These adapters are used to enable connections between connector types that would otherwise not mate.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 185MR-KM+
Product Name RF Adapter Right-Angle 1.85mm Male to 2.92mm Male DC - 40GHz 50Ω
Connector Type 1.85mm; 2.92mm; 1.85 mm-Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω - 185M-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.03 to 1.2 :1
View Details
RF Adapter Straight SMA Female to SMA Male DC - 18GHz Quick Connect 50Ω - SF-MQK50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 to 1.25 :1
View Details
RF Adapter Right Angle 2.92mm Female to 3.5mm Male DC - 33GHz 50Ω - KFR-35M+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.06 :1
View Details
RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz 50Ω - KF-KF50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.02 to 1.15 :1
View Details