Mini-Circuits RF Adapter Right Angle 2.4mm Female to 3.5mm Male DC - 33GHz 50Ω 24FR-35M+

Description
Mini-Circuits’ 24FR-KF+ is a coaxial 2.4 mm Right-Angle Female to 3.5 mm Male adapter supporting a wide range of applications from DC to 33 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24FR-35F+ features passivated stainless-steel construction and measures only 0.75” in length.
Request a Quote
Description
Mini-Circuits’ 24FR-KF+ is a coaxial 2.4 mm Right-Angle Female to 3.5 mm Male adapter supporting a wide range of applications from DC to 33 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24FR-35F+ features passivated stainless-steel construction and measures only 0.75” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 24FR-35M+ is a coaxial adapter with a right-angle 2.4 mm female connector and a 3.5 mm male connector, designed for 50 Ω applications from DC to 33 GHz. It has a length of 0.75 inch and weighs 8.2 grams. The adapter exhibits a typical insertion loss of 0.17 dB and a typical VSWR of 1.08:1 across its frequency range. The case is constructed from passivated stainless steel, with an operating case temperature range of -45 °C to +125 °C and storage temperature range of -45 °C to +125 °C. The part is RoHS compliant and meets environmental rating ENV152.

Datasheet Summary
Powered by GS/AI

The 24FR-35M+ is a coaxial adapter with a right-angle 2.4 mm female connector and a 3.5 mm male connector, designed for 50 Ω applications from DC to 33 GHz. It has a length of 0.75 inch and weighs 8.2 grams. The adapter exhibits a typical insertion loss of 0.17 dB and a typical VSWR of 1.08:1 across its frequency range. The case is constructed from passivated stainless steel, with an operating case temperature range of -45 °C to +125 °C and storage temperature range of -45 °C to +125 °C. The part is RoHS compliant and meets environmental rating ENV152.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right Angle 2.4mm Female to 3.5mm Male DC - 33GHz 50Ω - 24FR-35M+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right Angle 2.4mm Female to 3.5mm Male DC - 33GHz 50Ω
24FR-35M+
RF Adapter Right Angle 2.4mm Female to 3.5mm Male DC - 33GHz 50Ω 24FR-35M+
Mini-Circuits’ 24FR-KF+ is a coaxial 2.4 mm Right-Angle Female to 3.5 mm Male adapter supporting a wide range of applications from DC to 33 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24FR-35F+ features passivated stainless-steel construction and measures only 0.75” in length.

Mini-Circuits’ 24FR-KF+ is a coaxial 2.4 mm Right-Angle Female to 3.5 mm Male adapter supporting a wide range of applications from DC to 33 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 24FR-35F+ features passivated stainless-steel construction and measures only 0.75” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 24FR-35M+
Product Name RF Adapter Right Angle 2.4mm Female to 3.5mm Male DC - 33GHz 50Ω
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.0mm Male to 1.85mm Male DC - 67 GHz 50Ω - 10M-185M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.85mm; 1.0mm Male
Frequency Range 67000.0 MHz
VSWR 1.06 to 1.25 :1
View Details
RF Adapter Straight DIN Female to N Male DC - 6GHz 50Ω - DINF-NM+ - Mini-Circuits
Specs
Connector Type Type N; DIN Female
Frequency Range 6000.0 MHz
VSWR 1.07 :1
View Details
RF Adapter Straight N Female to N Male DC - 11GHz 50Ω - NF-NM50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 11000.0 MHz
VSWR 1.02 to 1.2 :1
View Details
RF Adapter Right-Angle 1.85mm Female to 1.85mm Male DC - 67GHz 50Ω - 185FR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.85 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.06 :1
View Details