Mini-Circuits RF Adapter Straight 1.0mm Male to 1.35mm Male DC - 90 GHz 50Ω 10M-135M+

Description
Wideband, DC to 90 GHz Low Insertion Loss, 0.28 dB Typ. Excellent VSWR, 1.07:1 Typ.
Request a Quote Datasheet
Description
Wideband, DC to 90 GHz Low Insertion Loss, 0.28 dB Typ. Excellent VSWR, 1.07:1 Typ.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 1.0mm Male to 1.35mm Male DC - 90 GHz 50Ω - 10M-135M+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 1.0mm Male to 1.35mm Male DC - 90 GHz 50Ω
10M-135M+
RF Adapter Straight 1.0mm Male to 1.35mm Male DC - 90 GHz 50Ω 10M-135M+
Wideband, DC to 90 GHz Low Insertion Loss, 0.28 dB Typ. Excellent VSWR, 1.07:1 Typ.
  • Wideband, DC to 90 GHz
  • Low Insertion Loss, 0.28 dB Typ.
  • Excellent VSWR, 1.07:1 Typ.
Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 10M-135M+
Product Name RF Adapter Straight 1.0mm Male to 1.35mm Male DC - 90 GHz 50Ω
Connector Type 1.0/2.3; 1.0 mm Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle DIN Female to DIN Female DC - 6GHz 50Ω - DINFR-DINF+ - Mini-Circuits
Specs
Connector Type DIN Female
Frequency Range 6000.0 MHz
VSWR 1.2 :1
View Details
RF Adapter Straight SMA Male to SMA Male DC - 26.5GHz 50Ω - SM-SM50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMA Male
Frequency Range 26500.0 MHz
VSWR 1.04 :1
View Details
RF Adapter Right Angle 2.4mm Female to 3.5mm Male DC - 33GHz 50Ω - 24FR-35M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.08 :1
View Details
RF Adapter Right-Angle 1.85mm Female to 1.85mm Male DC - 67GHz 50Ω - 185FR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.85 mm-Female
Frequency Range 67000.0 MHz
VSWR 1.06 :1
View Details