Mini-Circuits RF Adapter Straight 1.0mm Female to 1.85mm Female DC - 67 GHz 50Ω 10F-185F+

Description
Mini-Circuits’ 10F-185F+ is a coaxial 1.0mm Female to 1.85mm Female adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10F-185F+ features passivated stainless-steel construction and measures only 0.74” in length.
Request a Quote
Description
Mini-Circuits’ 10F-185F+ is a coaxial 1.0mm Female to 1.85mm Female adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10F-185F+ features passivated stainless-steel construction and measures only 0.74” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10F-185F+ is a coaxial adapter for DC to 67 GHz applications, connecting 1.0 mm female and 1.85 mm female interfaces. It features a straight body, passivated stainless-steel construction, and is 0.74 inches long. Insertion loss is typically 0.28 dB at 67 GHz, and VSWR is typically 1.14:1 at 67 GHz. It operates within a case temperature range of +10 °C to +40 °C and meets environmental rating ENV127T1. Weight is 2.8 grams.

Datasheet Summary
Powered by GS/AI

The 10F-185F+ is a coaxial adapter for DC to 67 GHz applications, connecting 1.0 mm female and 1.85 mm female interfaces. It features a straight body, passivated stainless-steel construction, and is 0.74 inches long. Insertion loss is typically 0.28 dB at 67 GHz, and VSWR is typically 1.14:1 at 67 GHz. It operates within a case temperature range of +10 °C to +40 °C and meets environmental rating ENV127T1. Weight is 2.8 grams.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Straight 1.0mm Female to 1.85mm Female DC - 67 GHz 50Ω - 10F-185F+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Straight 1.0mm Female to 1.85mm Female DC - 67 GHz 50Ω
10F-185F+
RF Adapter Straight 1.0mm Female to 1.85mm Female DC - 67 GHz 50Ω 10F-185F+
Mini-Circuits’ 10F-185F+ is a coaxial 1.0mm Female to 1.85mm Female adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10F-185F+ features passivated stainless-steel construction and measures only 0.74” in length.

Mini-Circuits’ 10F-185F+ is a coaxial 1.0mm Female to 1.85mm Female adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 10F-185F+ features passivated stainless-steel construction and measures only 0.74” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 10F-185F+
Product Name RF Adapter Straight 1.0mm Female to 1.85mm Female DC - 67 GHz 50Ω
Connector Type 1.0/2.3; 1.85mm; 1.0mm Female
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Male to 3.5mm Female DC - 34.5GHz 50Ω - 24M-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Frequency Range 34500.0 MHz
VSWR 1.06 :1
View Details
RF Adapter Straight DIN Female to DIN Female DC - 6GHz 50Ω - DINF-DINF+ - Mini-Circuits
Specs
Connector Type DIN Female
Frequency Range 6000.0 MHz
VSWR 1.15 :1
View Details
RF Adapter Straight 1.85mm Female to 2.92mm Female DC - 40GHz 50Ω - 185F-KF+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
RF Adapter Straight DIN Male to DIN Male DC - 6GHz 50Ω - DINM-DINM+ - Mini-Circuits
Specs
Connector Type DIN Male
Frequency Range 6000.0 MHz
VSWR 1.13 :1
View Details