Mini-Circuits RF Adapter Right Angle 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω KMR-KM50+

Description
Mini-Circuits’ KMR-KM50+ is a right-angle 2.92 mm-M to 2.92 mm-M adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KMR-KM50+
Request a Quote
Description
Mini-Circuits’ KMR-KM50+ is a right-angle 2.92 mm-M to 2.92 mm-M adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KMR-KM50+
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KMR-KM50+ is a right-angle 2.92 mm male to 2.92 mm male coaxial adapter rated for DC to 40 GHz operation with a 50Ω impedance. It features passivated stainless steel construction and a gold-plated beryllium copper center contact, supporting an operating temperature range of -55 °C to +100 °C. The adapter exhibits a typical insertion loss of 0.2 dB and a typical VSWR of 1.1:1 across its frequency range. Its physical dimensions are 17.10 mm in length, 13.20 mm in width, 13.80 mm in height, and 17.80 mm in depth, with a weight of 7.0 grams.

Datasheet Summary
Powered by GS/AI

The KMR-KM50+ is a right-angle 2.92 mm male to 2.92 mm male coaxial adapter rated for DC to 40 GHz operation with a 50Ω impedance. It features passivated stainless steel construction and a gold-plated beryllium copper center contact, supporting an operating temperature range of -55 °C to +100 °C. The adapter exhibits a typical insertion loss of 0.2 dB and a typical VSWR of 1.1:1 across its frequency range. Its physical dimensions are 17.10 mm in length, 13.20 mm in width, 13.80 mm in height, and 17.80 mm in depth, with a weight of 7.0 grams.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right Angle 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω - KMR-KM50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right Angle 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω
KMR-KM50+
RF Adapter Right Angle 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω KMR-KM50+
Mini-Circuits’ KMR-KM50+ is a right-angle 2.92 mm-M to 2.92 mm-M adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KMR-KM50+

Mini-Circuits’ KMR-KM50+ is a right-angle 2.92 mm-M to 2.92 mm-M adapter supporting a wide range of applications from DC to 40 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The KMR-KM50+

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number KMR-KM50+
Product Name RF Adapter Right Angle 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω
Connector Type 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.0mm Female to 1.35mm Male DC - 90 GHz 50Ω - 10F-135M+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0 mm Female
Frequency Range 90000.0 MHz
VSWR 1.04 :1
View Details
RF Adapter Straight 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24M-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
RF Adapter Straight 1.85mm Male to 1.85mm Female DC - 67GHz 50Ω - 185M-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm
Frequency Range 67000.0 MHz
VSWR 1.02 to 1.25 :1
View Details
RF Adapter Right Angle SMP Male (Limited Detent) to SMA Male DC - 26.5GHz 50Ω - SMPMR-SM50+ - Mini-Circuits
Specs
Connector Type SMA; SMP
Frequency Range 26500.0 MHz
VSWR 1.07 to 1.38 :1
View Details