Mini-Circuits RF Adapter Right Angle SMA Female to N Male DC - 18GHz 50Ω SFR-NM50+

Description
Mini-Circuits’ SFR-NM50+ is a right-angle SMA-Female to N-Male adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SFR-NM50+ features passiv- ated stainless steel body, nickel plated brass housing and Gold-plated beryllium copper construction center contact.
Request a Quote
Description
Mini-Circuits’ SFR-NM50+ is a right-angle SMA-Female to N-Male adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SFR-NM50+ features passiv- ated stainless steel body, nickel plated brass housing and Gold-plated beryllium copper construction center contact.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFR-NM50+ is a right-angle 50Ω coaxial adapter connecting SMA-female and N-male connectors for DC to 18 GHz applications. It has a passivated stainless steel body, nickel-plated brass housing, and gold-plated beryllium copper center contacts. The adapter measures 25.4 mm by 22.3 mm and weighs 48.0 grams. It operates reliably from -55°C to +100°C with a typical insertion loss of 0.1 dB and a typical VSWR of 1.1:1 across its frequency range.

Datasheet Summary
Powered by GS/AI

The SFR-NM50+ is a right-angle 50Ω coaxial adapter connecting SMA-female and N-male connectors for DC to 18 GHz applications. It has a passivated stainless steel body, nickel-plated brass housing, and gold-plated beryllium copper center contacts. The adapter measures 25.4 mm by 22.3 mm and weighs 48.0 grams. It operates reliably from -55°C to +100°C with a typical insertion loss of 0.1 dB and a typical VSWR of 1.1:1 across its frequency range.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right Angle SMA Female to N Male DC - 18GHz 50Ω - SFR-NM50+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right Angle SMA Female to N Male DC - 18GHz 50Ω
SFR-NM50+
RF Adapter Right Angle SMA Female to N Male DC - 18GHz 50Ω SFR-NM50+
Mini-Circuits’ SFR-NM50+ is a right-angle SMA-Female to N-Male adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SFR-NM50+ features passiv- ated stainless steel body, nickel plated brass housing and Gold-plated beryllium copper construction center contact.

Mini-Circuits’ SFR-NM50+ is a right-angle SMA-Female to N-Male adapter supporting a wide range of applications from DC to 18 GHz. This model provides excellent VSWR, low insertion loss, and flat response versus frequency. The SFR-NM50+ features passiv- ated stainless steel body, nickel plated brass housing and Gold-plated beryllium copper construction center contact.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number SFR-NM50+
Product Name RF Adapter Right Angle SMA Female to N Male DC - 18GHz 50Ω
Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.35mm Male to 1.85mm Male DC - 67 GHz 50Ω - 135M-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Male
Frequency Range 67000.0 MHz
VSWR 1.02 :1
View Details
RF Adapter Right-Angle 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω - 185MR-24F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Male
Frequency Range 50000.0 MHz
VSWR 1.05 :1
View Details
RF Adapter Right Angle 2.92mm Male to 3.5mm Male DC - 33GHz 50Ω - KMR-35M+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.09 :1
View Details
RF Adapter Right-Angle 1.85mm Male to 1.85mm Male DC - 67GHz 50Ω - 185MR-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.85 mm-Male
Frequency Range 67000.0 MHz
VSWR 1.08 :1
View Details