Mini-Circuits RF Adapter Right-Angle 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω 185MR-24F+

Description
Mini-Circuits’ 185MR-24F+ is a coaxial 1.85 mm Male Right-Angle to 2.4 mm Female adapter supporting a wide range of
Request a Quote
Description
Mini-Circuits’ 185MR-24F+ is a coaxial 1.85 mm Male Right-Angle to 2.4 mm Female adapter supporting a wide range of
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 185MR-24F+ is a 50 Ω coaxial adapter connecting a 1.85 mm male right-angle connector to a 2.4 mm female connector, operating from DC to 50 GHz. It measures 0.703 inches in length and weighs 7.6 grams, with passivated stainless-steel construction. Typical insertion loss ranges from 0.07 dB at DC-10 GHz to 0.26 dB at 40-50 GHz, and typical VSWR is 1.12:1 across the band. Operating and storage temperature ranges are -45 °C to +125 °C. The product is RoHS compliant and meets environmental rating ENV152.

Datasheet Summary
Powered by GS/AI

The 185MR-24F+ is a 50 Ω coaxial adapter connecting a 1.85 mm male right-angle connector to a 2.4 mm female connector, operating from DC to 50 GHz. It measures 0.703 inches in length and weighs 7.6 grams, with passivated stainless-steel construction. Typical insertion loss ranges from 0.07 dB at DC-10 GHz to 0.26 dB at 40-50 GHz, and typical VSWR is 1.12:1 across the band. Operating and storage temperature ranges are -45 °C to +125 °C. The product is RoHS compliant and meets environmental rating ENV152.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right-Angle 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω - 185MR-24F+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right-Angle 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω
185MR-24F+
RF Adapter Right-Angle 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω 185MR-24F+
Mini-Circuits’ 185MR-24F+ is a coaxial 1.85 mm Male Right-Angle to 2.4 mm Female adapter supporting a wide range of

Mini-Circuits’ 185MR-24F+ is a coaxial 1.85 mm Male Right-Angle to 2.4 mm Female adapter supporting a wide range of

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 185MR-24F+
Product Name RF Adapter Right-Angle 1.85mm Male to 2.4mm Female DC - 50GHz 50Ω
Connector Type 1.85mm; 2.4mm; 1.85 mm-Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to SMA Male Reverse Polarity DC - 12GHz 50Ω - SF-SMRP50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 12000.0 MHz
VSWR -1.05 to 1.2 :1
View Details
RF Adapter Right Angle 2.4mm Female to 3.5mm Male DC - 33GHz 50Ω - 24FR-35M+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Female
Frequency Range 33000.0 MHz
VSWR 1.08 :1
View Details
RF Adapter Straight SMP Male (Full Detent) to SMA Female DC - 27GHz 50Ω - SMPM-SF50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMP; Full Detent SMP Male
Frequency Range 27000.0 MHz
VSWR 1.03 to 1.15 :1
View Details
RF Adapter Right Angle 2.92mm Male to 3.5mm Male DC - 33GHz 50Ω - KMR-35M+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.09 :1
View Details