Mini-Circuits RF Adapter Right-Angle 1.85mm Male to 1.85mm Male DC - 67GHz 50Ω 185MR-185M+

Description
Mini-Circuits’ 185MR-185M+ is a coaxial 1.85 mm Right-Angle Male to 1.85 mm Male adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 185MR-185M+ features passivated stainless-steel construction and measures only 0.661” in length.
Request a Quote
Description
Mini-Circuits’ 185MR-185M+ is a coaxial 1.85 mm Right-Angle Male to 1.85 mm Male adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 185MR-185M+ features passivated stainless-steel construction and measures only 0.661” in length.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 185MR-185M+ is a coaxial adapter with 1.85 mm male connectors on both ends, designed for DC to 67 GHz applications with 50 Ω impedance. It features a right-angle orientation on one end and a straight orientation on the other, measuring 0.661 inches in length and weighing 8.6 grams. The adapter exhibits a typical insertion loss of 0.24 dB and a typical VSWR of 1.20:1 across its operating frequency range. Constructed from passivated stainless steel, it operates reliably within a case temperature range of -45 °C to +125 °C and meets RoHS compliance and ENV152 environmental ratings.

Datasheet Summary
Powered by GS/AI

The 185MR-185M+ is a coaxial adapter with 1.85 mm male connectors on both ends, designed for DC to 67 GHz applications with 50 Ω impedance. It features a right-angle orientation on one end and a straight orientation on the other, measuring 0.661 inches in length and weighing 8.6 grams. The adapter exhibits a typical insertion loss of 0.24 dB and a typical VSWR of 1.20:1 across its operating frequency range. Constructed from passivated stainless steel, it operates reliably within a case temperature range of -45 °C to +125 °C and meets RoHS compliance and ENV152 environmental ratings.

Suppliers

Company
Product
Description
Supplier Links
RF Adapter Right-Angle 1.85mm Male to 1.85mm Male DC - 67GHz 50Ω - 185MR-185M+ - Mini-Circuits
Brooklyn, NY, United States
RF Adapter Right-Angle 1.85mm Male to 1.85mm Male DC - 67GHz 50Ω
185MR-185M+
RF Adapter Right-Angle 1.85mm Male to 1.85mm Male DC - 67GHz 50Ω 185MR-185M+
Mini-Circuits’ 185MR-185M+ is a coaxial 1.85 mm Right-Angle Male to 1.85 mm Male adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 185MR-185M+ features passivated stainless-steel construction and measures only 0.661” in length.

Mini-Circuits’ 185MR-185M+ is a coaxial 1.85 mm Right-Angle Male to 1.85 mm Male adapter supporting a wide range of applications from DC to 67 GHz. This model provides excellent VSWR and low insertion loss versus frequency. The 185MR-185M+ features passivated stainless-steel construction and measures only 0.661” in length.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Adapters
Product Number 185MR-185M+
Product Name RF Adapter Right-Angle 1.85mm Male to 1.85mm Male DC - 67GHz 50Ω
Connector Type 1.85mm; 1.85 mm-Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle DIN Female to DIN Female DC - 6GHz 50Ω - DINFR-DINF+ - Mini-Circuits
Specs
Connector Type DIN Female
Frequency Range 6000.0 MHz
VSWR 1.2 :1
View Details
RF Adapter Straight SMP Female to SMA Female DC - 18GHz 50Ω - SMPF-SF50+ - Mini-Circuits
Specs
Connector Type SMA; SMP
Frequency Range 18000.0 MHz
VSWR 1.04 to 1.2 :1
View Details
RF Adapter Straight 2.4mm Female to 2.4mm Male DC - 50GHz 50Ω - 24F-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
RF Adapter Straight 1.85mm Female to 2.92mm Male DC - 40GHz 50Ω - 185F-KM+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.01 to 1.15 :1
View Details